Burkert Fluid Control Systems Datasheets for Specialty Process Controllers
Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| The 8619 multichannel and multifunction transmitter/controll er, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controll er for connection of sensors which deliver raw signals... | |
| The digital process controller Type 8793 is designed to standardization acc. to IEC 60534-6-1 or VDI/VDE 3845 (IEC 60534-6-2) for assembly with linear and rotary actuators. In addition, the remote... |