IES2000 Datasheets for Ceiling Tiles and Panels

Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings.
Ceiling Tiles and Panels: Learn more

Product Name Notes
Ceiling Banners are the solution for any large space that has reverberation problems. Banners can be arranged to create various architectural affects with various colors, sizes and models. Installation of...
IES 2000’s “BA” composite features a reinforced loaded vinyl noise barrier with a quilted fiberglass sound absorber on one side. The rugged durable exterior barrier is commonly used as a...
Sound Quality® C-100 Ceiling Tiles have a 2 mil white pebblegrain facing and is our most economical. C-100 Ceiling Tiles are available in 1" or 2" thickness with standard sizes...
Sound Quality® C-100B Ceiling Tiles have a 2 mil white pebblegrain and a 1# psf foil backed barrier for high STC and NRC requirements. C- 100B Ceiling Tiles are available...
Sound Quality® C-200 Ceiling Tiles have a white nubby cloth facing. Ceiling Tiles are available in a 1" or 2" thickness with standard sizes to fit a 2' x 2'...
Sound Quality® C-200B Ceiling Tiles have a white nubby cloth facing and a 1# psf foil backed barrier for high STC and NRC requirements. C-200B Ceiling Tiles are available in...
Sound Quality® C-300 Ceiling Tiles have a white cloth facing. C-300 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or...
Sound Quality® C-400 Ceiling Tiles have a black cloth facing. Ceiling Tiles are available in a 1" or 2" thickness with standard sizes to fit a 2' x 2' or...
Sound Seal's Woodtrends Elite, features a genuine wood veneered ceiling panel system. The Woodtrends Elite panel system easily installs into a standard 15/16" T-grid, while leaving a 3/8" pencil line...
Woodtrends Basic ceiling panels feature genuine wood veneer on a MDF substrate as well as a generic balancing veneer on the back side. The Basic is a lay-in style panel...
Woodtrends Select is a genuine wood veneered ceiling panel that is used in conjunction with our standard z-bar to create a fully downward accessible concealed grid system. WoodTrends Select provides...
WoodTrends Standard Wood Ceilings Sound Seal's Standard Wood Ceiling system consists of actual wood veneered to chipboard or MDF core. On the edges of the planks there are grooves running...
Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 40 x 16 mm, 62.5% open rate Fleece acoustic...
Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4%...
Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanized, powder-coated steel available in chrome, white or black Pattern dimensions: 16 x 11 mm, 68.2% open rate Fleece acoustic...
Foam panels that control noise at its source Help reduce the high noise levels by absorbing the sound energy around and within a space Made from willtec® foam Panels size:...
High-performance acoustic ceiling tile for 24 mm (15/16 inch) grid systems Made from willtec® acoustic foam Two patterns: VISTA (smooth surface) and TARTAN (softly sculpted surface) Colors: natural white or...
High-performance acoustic element for 15/16 inch (24 mm) T-grid systems Acoustic element made of willtec® melamine foam Tiles with beveled edge Colors: white or grey, custom color coating available Fire...
High-performance acoustic element made of recycled glass for adhesive installation Acoustic panel with beveled edge made of expanded glass granulate without binder Color: grey, can be color-coated onsite Fire classification...
High-performance acoustic panel for adhesive installation on ceilings Wedge shaped acoustic element made of melamine foam Colors: grey or white, custom color coating available Fire classification B1 to DIN 4102...
High-performance acoustic panel Adhere to ceiling/wall using acouSTIC adhesive Made from willtec® foam Bold, geometric pattern Class 1 fire resistant (ASTM E 84) Colors: natural white and light grey Dimensions:...
High-performance acoustic panel Adhere to ceiling/wall using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: colortec charcoal and premium charcoal; natural white and grey...
High-performance acoustic panel Adhere to ceiling/wall using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and grey; colortec charcoal and premium charcoal...
High-performance acoustic panel Adhere to ceiling/walls using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and grey Dimensions: 610 x 1219 mm...
High-performance acoustic panel Adhere to wall/ceiling using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and grey; colortec charcoal and premium charcoal...
High-performance acoustic panel Affordably priced Adhere to ceiling/wall using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and light grey; HPC-coating (20-box...
High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber Slightly beveled square edge for installation in 24 mm (15/16 inch)...
High-performance acoustic tile made of recycled glass for adhesive installation on ceilings with final layer of acoustic plaster Acoustic panel with beveled edge made of expanded glass granulate without binder...
High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are...
High-performance, washable and cleanable acoustic ceiling tile Drop into any pinta acoustic or standard 24 mm (15/16 inch) grid system Class 1 fire-rated willtec® melamine foam core fully encapsulated in...
Isolate noise and minimize sound transmission through walls and/or ceiling Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall Available in three...
Linear Plank Real-wood veneer on a color-matched core made from 100 percent recycled fiber Four natural wood veneer species and six standard veneer finishes Color-coordinated core FSC (Forest Stewardship Council)...