High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber
Slightly beveled square edge for installation in 24 mm (15/16 inch) grid systems
Color: grey
Class 1 fire-rated (ASTM E 84)
Dimensions: 610 x 610 mm (24 x 24 inches)
Thickness: 25mm (1 inches)
Sound absorption: NRC 0.70 (ASTM C423-90a, mounting type A)
Impact, temperature, moisture, mold, pressure and acid resistant
Easy to clean; can be used with anti-graffiti systems; withstands power washing
Applications: Interior and exterior – offices, schools, cafeterias, sports centers, gymnasiums, corridors, subway and parking garages, transit stations, factories and public and multifamily buildings
IES2000
Done
Description
High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber
Slightly beveled square edge for installation in 24 mm (15/16 inch) grid systems
Color: grey
Class 1 fire-rated (ASTM E 84)
Dimensions: 610 x 610 mm (24 x 24 inches)
Thickness: 25mm (1 inches)
Sound absorption: NRC 0.70 (ASTM C423-90a, mounting type A)
Impact, temperature, moisture, mold, pressure and acid resistant
Easy to clean; can be used with anti-graffiti systems; withstands power washing
Applications: Interior and exterior – offices, schools, cafeterias, sports centers, gymnasiums, corridors, subway and parking garages, transit stations, factories and public and multifamily buildings
High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber
Slightly beveled square edge for installation in 24 mm (15/16 inch) grid systems
Color: grey
Class 1 fire-rated (ASTM E 84)
Dimensions: 610 x 610 mm (24 x 24 inches)
Thickness: 25mm (1 inches)
Sound absorption: NRC 0.70 (ASTM C423-90a, mounting type A)
Impact, temperature, moisture, mold, pressure and acid resistant
Easy to clean; can be used with anti-graffiti systems; withstands power washing
Applications: Interior and exterior – offices, schools, cafeterias, sports centers, gymnasiums, corridors, subway and parking garages, transit stations, factories and public and multifamily buildings
High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber
Slightly beveled square edge for installation in 24 mm (15/16 inch) grid systems
Color: grey
Class 1 fire-rated (ASTM E 84)
Dimensions: 610 x 610 mm (24 x 24 inches)
Thickness: 25mm (1 inches)
Sound absorption: NRC 0.70 (ASTM C423-90a, mounting type A)
Impact, temperature, moisture, mold, pressure and acid resistant
Easy to clean; can be used with anti-graffiti systems; withstands power washing
Applications: Interior and exterior – offices, schools, cafeterias, sports centers, gymnasiums, corridors, subway and parking garages, transit stations, factories and public and multifamily buildings