High-performance acoustic element for 15/16 inch (24 mm) T-grid systems
Acoustic element made of willtec® melamine foam
Tiles with beveled edge
Colors: white or grey, custom color coating available
Fire classification Class 1 per ASTM E 84
Standard dimensions:23.62 x 23.62 or 24.60 x 24.60 inches (600 x 600 mm or 625 x 625 mm)
Thicknesses:2 inches (50 mm)
Can be mounted in all commercially available 24 mm (15/16 inch) T-grid systems
Absorber class ASTM C423-90a (Mounting Type A and Mounting Type E)
Applications: classrooms, schools, offices, conference rooms and boardrooms, shops and exhibition halls
IES2000
Done
Description
High-performance acoustic element for 15/16 inch (24 mm) T-grid systems
Acoustic element made of willtec® melamine foam
Tiles with beveled edge
Colors: white or grey, custom color coating available
Fire classification Class 1 per ASTM E 84
Standard dimensions:23.62 x 23.62 or 24.60 x 24.60 inches (600 x 600 mm or 625 x 625 mm)
Thicknesses:2 inches (50 mm)
Can be mounted in all commercially available 24 mm (15/16 inch) T-grid systems
Absorber class ASTM C423-90a (Mounting Type A and Mounting Type E)
Applications: classrooms, schools, offices, conference rooms and boardrooms, shops and exhibition halls
High-performance acoustic element for 15/16 inch (24 mm) T-grid systems
Acoustic element made of willtec® melamine foam
Tiles with beveled edge
Colors: white or grey, custom color coating available
Fire classification Class 1 per ASTM E 84
Standard dimensions:23.62 x 23.62 or 24.60 x 24.60 inches (600 x 600 mm or 625 x 625 mm)
Thicknesses:2 inches (50 mm)
Can be mounted in all commercially available 24 mm (15/16 inch) T-grid systems
Absorber class ASTM C423-90a (Mounting Type A and Mounting Type E)
Applications: classrooms, schools, offices, conference rooms and boardrooms, shops and exhibition halls
High-performance acoustic element for 15/16 inch (24 mm) T-grid systems
Acoustic element made of willtec® melamine foam
Tiles with beveled edge
Colors: white or grey, custom color coating available
Fire classification Class 1 per ASTM E 84
Standard dimensions:23.62 x 23.62 or 24.60 x 24.60 inches (600 x 600 mm or 625 x 625 mm)
Thicknesses:2 inches (50 mm)
Can be mounted in all commercially available 24 mm (15/16 inch) T-grid systems
Absorber class ASTM C423-90a (Mounting Type A and Mounting Type E)
Applications: classrooms, schools, offices, conference rooms and boardrooms, shops and exhibition halls