Isolate noise and minimize sound transmission through walls and/or ceiling
Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall
Available in three styles:
Reinforced PROSPEC® Barrier – has an interior mesh-like material allowing; can be hung like a curtain around a noise source as a wall extension and as a partition
Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet)
Color: grey
Non-reinforced PROSPEC® Barrier – can be attached to walls, unrolled on top of suspended ceilings or woven between staggered wall studs
Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet)
Color: black
Clear PROSPEC® Barrier – a transparent curtain engineered to block sound without blocking vision
Rolls available in 1219 mm x 18.29 m (48 inches x 60 feet)
Color: Clear
Sound transmission loss: STC of 26
Applications: Manufacturing and production facilities, offices and other areas where noise and sound isolation is needed
IES2000
Done
Description
Isolate noise and minimize sound transmission through walls and/or ceiling
Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall
Available in three styles:
Reinforced PROSPEC® Barrier – has an interior mesh-like material allowing; can be hung like a curtain around a noise source as a wall extension and as a partition
Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet)
Color: grey
Non-reinforced PROSPEC® Barrier – can be attached to walls, unrolled on top of suspended ceilings or woven between staggered wall studs
Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet)
Color: black
Clear PROSPEC® Barrier – a transparent curtain engineered to block sound without blocking vision
Rolls available in 1219 mm x 18.29 m (48 inches x 60 feet)
Color: Clear
Sound transmission loss: STC of 26
Applications: Manufacturing and production facilities, offices and other areas where noise and sound isolation is needed
Isolate noise and minimize sound transmission through walls and/or ceiling
Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall
Available in three styles:
Reinforced PROSPEC® Barrier – has an interior mesh-like material allowing; can be hung like a curtain around a noise source as a wall extension and as a partition
Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet)
Color: grey
Non-reinforced PROSPEC® Barrier – can be attached to walls, unrolled on top of suspended ceilings or woven between staggered wall studs
Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet)
Color: black
Clear PROSPEC® Barrier – a transparent curtain engineered to block sound without blocking vision
Rolls available in 1219 mm x 18.29 m (48 inches x 60 feet)
Color: Clear
Sound transmission loss: STC of 26
Applications: Manufacturing and production facilities, offices and other areas where noise and sound isolation is needed
Isolate noise and minimize sound transmission through walls and/or ceiling
Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall
Available in three styles:
Reinforced PROSPEC® Barrier – has an interior mesh-like material allowing; can be hung like a curtain around a noise source as a wall extension and as a partition
Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet)
Color: grey
Non-reinforced PROSPEC® Barrier – can be attached to walls, unrolled on top of suspended ceilings or woven between staggered wall studs
Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet)
Color: black
Clear PROSPEC® Barrier – a transparent curtain engineered to block sound without blocking vision
Rolls available in 1219 mm x 18.29 m (48 inches x 60 feet)
Color: Clear
Sound transmission loss: STC of 26
Applications: Manufacturing and production facilities, offices and other areas where noise and sound isolation is needed