IES2000 Datasheets for Soundproofing and Acoustic Materials
Soundproofing and acoustic materials are used to attenuate, deaden, or control sound and noise levels from machinery and other sources for environmental amelioration and regulatory compliance.
Soundproofing and Acoustic Materials: Learn more
| Product Name | Notes |
|---|---|
| 1BC is a transparent poly-vinyl chloride noise, wind and thermal barrier. It is designed to minimize the passage of sound, heat, cold, or wind from one area to another while... | |
| 1BNR is a flexible non-reinforced loaded vinyl barrier that is designed to reduce the transmission of noise through walls, ceilings, and floors. Also used as a noise barrier component in... | |
| Construction Site Products: Industrial composite products can be used to reduce the noise transmitting from the construction site to surrounding areas. Industrial composite products can be used in conjunction with... | |
| A composite material featuring a flexible two-pound per square foot reinforced foil-faced loaded vinyl noise barrier bonded to a 1” thick quilted fiberglass sound absorber. Used to wrap noisy pipes,... | |
| A flexible one pound per square foot reinforced foil faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48” x... | |
| A flexible two pound per square foot reinforced Mylar faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48” x... | |
| Acousti-Composite is a noise control material specifically designed to achieve maximum attenuation over a broad frequency range. Acousti-Composite combines dense, limp, flexible, non-lead loaded barriers with Acousti-Foams providing a total... | |
| Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size,... | |
| Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. These FDA approved baffles are a durable, low cost, and virtually rip-proof method of... | |
| Ceiling Banners are the solution for any large space that has reverberation problems. Banners can be arranged to create various architectural affects with various colors, sizes and models. Installation of... | |
| composite material featuring a flexible one pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 1” thick quilted fiberglass sound absorber. Used to wrap noisy pipes,... | |
| ES - 2000's 1BR is a flexible reinforced loaded vinyl noise barrier featuring an internal reinforcement to offer maximum tear strength and durability. 1BR Panels can be used where a... | |
| Ground Mounted or Rooftop Applications. For any place noise is a problem, Acousti - Barrier is the solution. HVAC Mechanical Equipment Salvage Yards Loading Docks Power Plants Rail Yards Highways... | |
| IES - 2000’s 1B Lag/QA-9 is a composite material featuring a flexible one-pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2” thick scrim faced quilted... | |
| IES - 2000’s 2B Lag/QA-9 is a composite material featuring a flexible two pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2” thick quilted fiberglass... | |
| IES - 2000’s Sailcloth Banners are an efficient solution to sound reverberation issues. The Sailcloth banner is comprised of a Rip Stop nylon bag encompassing a sound absorptive fiberglass, sewn... | |
| IES - 2000's 2BNR is a flexible non-reinforced loaded vinyl noise barrier that is designed to reduce the transmission of noise through walls, ceilings, and floors. 2B NR is a... | |
| IES - 2000's PVC Baffles are an economic, efficient solution to sound reverberation issues. The PVC baffle is comprised of a poly-vinyl chloride bag encompassing a sound absorptive fiberglass, with... | |
| IES 2000’s “BA” composite features a reinforced loaded vinyl noise barrier with a quilted fiberglass sound absorber on one side. The rugged durable exterior barrier is commonly used as a... | |
| IES-2000's QA-3 quilted fiberglass absorber blanket offers excellent sound absorption. It is comprised of a single layer of 1" fiberglass batting quilted with a non-woven porous scrim fabric on both... | |
| IES-2000, Inc. distributes the finest factory assembled and field proven doors in the noise control industry. The Acousti-Door is completely factory assembled including the installation of both sets of magnetic... | |
| IES-2000, Inc. Distributes the finest factory assembled and field proven windows in the noise control industry. The Acousti - Window is completely factory assembled including the installation of liner panels... | |
| Industrial Soundamp E vibration damping sheet is a self-adhesive pad used for sound and vibration damping on metal panels. The adhesive side is smooth, giving complete contact with the underlying... | |
| Is an economic, efficient solution to sound reverberation issues. This baffle is comprised of a heat sealed polyethylene bag encompassing a sound absorptive fiberglass. White or black facings are standard,... | |
| Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free... | |
| Quilted fiberglass absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. IES - 2000's QFA-11 consists of a silicone coated fiberglass cloth facing... | |
| Quilted Fiberglass Absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The QA-1 product consists of a vinyl coated fiberglass cloth on one... | |
| Quilted Fiberglass Absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The QA-7 product consists of a vinyl coated fiberglass cloth on one... | |
| Quilted Fiberglass Absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to any environment. IES - 2000's QA-10 consists of a vinyl-coated-fibergl ass-cloth facing on both... | |
| Sound Quality® C-100 Ceiling Tiles have a 2 mil white pebblegrain facing and is our most economical. C-100 Ceiling Tiles are available in 1" or 2" thickness with standard sizes... | |
| Sound Quality® C-100B Ceiling Tiles have a 2 mil white pebblegrain and a 1# psf foil backed barrier for high STC and NRC requirements. C- 100B Ceiling Tiles are available... | |
| Sound Quality® C-200 Ceiling Tiles have a white nubby cloth facing. Ceiling Tiles are available in a 1" or 2" thickness with standard sizes to fit a 2' x 2'... | |
| Sound Quality® C-200B Ceiling Tiles have a white nubby cloth facing and a 1# psf foil backed barrier for high STC and NRC requirements. C-200B Ceiling Tiles are available in... | |
| Sound Quality® C-300 Ceiling Tiles have a white cloth facing. C-300 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or... | |
| Sound Quality® C-400 Ceiling Tiles have a black cloth facing. Ceiling Tiles are available in a 1" or 2" thickness with standard sizes to fit a 2' x 2' or... | |
| Sound Quality® R-100 Baffles are ideal for applications that require baffles with a "crisp" corner and finished face. R-100 Baffles are available in a 1" or 2" thickness. Standard size... | |
| Sound Seal manufactures heavy duty, weather resistant Sound Curtains for outdoor applications. We offer modular panels that can be used for short-term or temporary applications such as construction sites or... | |
| Sound Seal's Woodtrends Elite, features a genuine wood veneered ceiling panel system. The Woodtrends Elite panel system easily installs into a standard 15/16" T-grid, while leaving a 3/8" pencil line... | |
| The ABA "Barrier septum Composite" is a non-reinforced loaded vinyl noise barrier sandwiched between two layers of fiberglass. A variety of facings are available including our standard industrial grade vinyl... | |
| VBC is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the... | |
| Wall Panels are the ideal solution for new construction or renovation in spaces with reverberant noise problems. Our lightweight custom panels can be easily installed on wall or ceiling applications,... | |
| Woodtrends Basic ceiling panels feature genuine wood veneer on a MDF substrate as well as a generic balancing veneer on the back side. The Basic is a lay-in style panel... | |
| Woodtrends Select is a genuine wood veneered ceiling panel that is used in conjunction with our standard z-bar to create a fully downward accessible concealed grid system. WoodTrends Select provides... | |
| WoodTrends Standard Wood Ceilings Sound Seal's Standard Wood Ceiling system consists of actual wood veneered to chipboard or MDF core. On the edges of the planks there are grooves running... | |
| Curved accent acoustic baffles Exceptional acoustical control across all frequencies Lightweight and easy to install Made from Class 1 fire-rated willtec® foam Colors: natural white or light grey; can be... | |
| Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 40 x 16 mm, 62.5% open rate Fleece acoustic... | |
| Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4%... | |
| Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanized, powder-coated steel available in chrome, white or black Pattern dimensions: 16 x 11 mm, 68.2% open rate Fleece acoustic... | |
| Foam panels that control noise at its source Help reduce the high noise levels by absorbing the sound energy around and within a space Made from willtec® foam Panels size:... | |
| High-performance acoustic baffle system for installations to ceilings Cylindrical acoustic baffle made of melamine resin foam with t-cut for standard T-grid systems Horizontal and vertical suspension available Colors: white or... | |
| High-performance acoustic baffle system for installations to ceilings Cylindrical acoustic baffle made of willtec® foam Design flexibility Vertical or horizontal configurations Easy installation Colors: white or grey Class 1 fire-rated... | |
| High-performance acoustic baffle system for installations to ceilings Cylindrical acoustic element made of melamine resin foam With centered aluminum tube inside Horizontal suspension by connecting the aluminum tube with substructure... | |
| High-performance acoustic baffle Economically priced Reduces echo and reverberation in large, open areas Absorbs sound energy from multiple sources Field-fitted stainless steel corkscrew hangers (2 per baffle) included Wall-to-wall cable... | |
| High-performance acoustic baffle Hangs from ceilings in large, open areas Equipped with internal straps and grommets for easy installation on ceiling mounted cables or chains Can be aligned in the... | |
| High-performance acoustic ceiling tile for 24 mm (15/16 inch) grid systems Made from willtec® acoustic foam Two patterns: VISTA (smooth surface) and TARTAN (softly sculpted surface) Colors: natural white or... | |
| High-performance acoustic element for 15/16 inch (24 mm) T-grid systems Acoustic element made of willtec® melamine foam Tiles with beveled edge Colors: white or grey, custom color coating available Fire... | |
| High-performance acoustic element made of recycled glass for adhesive installation Acoustic panel with beveled edge made of expanded glass granulate without binder Color: grey, can be color-coated onsite Fire classification... | |
| High-performance acoustic panel for adhesive installation on ceilings Wedge shaped acoustic element made of melamine foam Colors: grey or white, custom color coating available Fire classification B1 to DIN 4102... | |
| High-performance acoustic panel Adhere to ceiling/wall using acouSTIC adhesive Made from willtec® foam Bold, geometric pattern Class 1 fire resistant (ASTM E 84) Colors: natural white and light grey Dimensions:... | |
| High-performance acoustic panel Adhere to ceiling/wall using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: colortec charcoal and premium charcoal; natural white and grey... | |
| High-performance acoustic panel Adhere to ceiling/wall using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and grey; colortec charcoal and premium charcoal... | |
| High-performance acoustic panel Adhere to ceiling/walls using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and grey Dimensions: 610 x 1219 mm... | |
| High-performance acoustic panel Adhere to wall/ceiling using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and grey; colortec charcoal and premium charcoal... | |
| High-performance acoustic panel Affordably priced Adhere to ceiling/wall using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and light grey; HPC-coating (20-box... | |
| High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber Slightly beveled square edge for installation in 24 mm (15/16 inch)... | |
| High-performance acoustic tile made of recycled glass for adhesive installation on ceilings with final layer of acoustic plaster Acoustic panel with beveled edge made of expanded glass granulate without binder... | |
| High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are... | |
| High-performance, washable and cleanable acoustic ceiling tile Drop into any pinta acoustic or standard 24 mm (15/16 inch) grid system Class 1 fire-rated willtec® melamine foam core fully encapsulated in... | |
| Isolate noise and minimize sound transmission through walls and/or ceiling Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall Available in three... | |
| Linear Plank Real-wood veneer on a color-matched core made from 100 percent recycled fiber Four natural wood veneer species and six standard veneer finishes Color-coordinated core FSC (Forest Stewardship Council)... |