IES2000 Ceiling Tiles Harmoni

Description
High-performance acoustic ceiling tile for 24 mm (15/16 inch) grid systems Made from willtec® acoustic foam Two patterns: VISTA (smooth surface) and TARTAN (softly sculpted surface) Colors: natural white or light grey; HPC-coated in white, black, light grey or almond for easy cleaning Class 1 fire-rated (ASTM E 84) Dimensions: 610 x 610 mm (24 x 24 inches) Thickness: 51 mm (2 inches) Quickly drops into pint or any ceiling grid system; cross-tees facilitate retrofitting of 625 x 1219 mm (24 x 48 inch) tiles Sound absorption: NRC 0.90 (ASTM C423-90a, mounting type E) Applications: classrooms, offices, conference rooms, listening rooms, home theaters, retail stores and corridors
Description
High-performance acoustic ceiling tile for 24 mm (15/16 inch) grid systems Made from willtec® acoustic foam Two patterns: VISTA (smooth surface) and TARTAN (softly sculpted surface) Colors: natural white or light grey; HPC-coated in white, black, light grey or almond for easy cleaning Class 1 fire-rated (ASTM E 84) Dimensions: 610 x 610 mm (24 x 24 inches) Thickness: 51 mm (2 inches) Quickly drops into pint or any ceiling grid system; cross-tees facilitate retrofitting of 625 x 1219 mm (24 x 48 inch) tiles Sound absorption: NRC 0.90 (ASTM C423-90a, mounting type E) Applications: classrooms, offices, conference rooms, listening rooms, home theaters, retail stores and corridors

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Harmoni - IES2000
St. Paris, OH, USA
Ceiling Tiles
Harmoni
Ceiling Tiles Harmoni
High-performance acoustic ceiling tile for 24 mm (15/16 inch) grid systems Made from willtec® acoustic foam Two patterns: VISTA (smooth surface) and TARTAN (softly sculpted surface) Colors: natural white or light grey; HPC-coated in white, black, light grey or almond for easy cleaning Class 1 fire-rated (ASTM E 84) Dimensions: 610 x 610 mm (24 x 24 inches) Thickness: 51 mm (2 inches) Quickly drops into pint or any ceiling grid system; cross-tees facilitate retrofitting of 625 x 1219 mm (24 x 48 inch) tiles Sound absorption: NRC 0.90 (ASTM C423-90a, mounting type E) Applications: classrooms, offices, conference rooms, listening rooms, home theaters, retail stores and corridors
  • High-performance acoustic ceiling tile for 24 mm (15/16 inch) grid systems
  • Made from willtec® acoustic foam
  • Two patterns: VISTA (smooth surface) and TARTAN (softly sculpted surface)
  • Colors: natural white or light grey; HPC-coated in white, black, light grey or almond for easy cleaning
  • Class 1 fire-rated (ASTM E 84)
  • Dimensions: 610 x 610 mm (24 x 24 inches)
  • Thickness: 51 mm (2 inches)
  • Quickly drops into pint or any ceiling grid system; cross-tees facilitate retrofitting of 625 x 1219 mm (24 x 48 inch) tiles
  • Sound absorption: NRC 0.90 (ASTM C423-90a, mounting type E)
  • Applications: classrooms, offices, conference rooms, listening rooms, home theaters, retail stores and corridors
Supplier's Site

Technical Specifications

  IES2000
Product Category Ceiling Tiles and Panels
Product Number Harmoni
Product Name Ceiling Tiles
Unlock Full Specs
to access all available technical data

Similar Products