High-performance acoustic panel
Adhere to ceiling/walls using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and grey
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 25 or 38 mm (1 or 1-1/2 inches)
Sound absorption: NRC from 0.50 to 0.65 (ASTM C423-90a)
Withstands constant temperatures above 149°C (300°F)
Applications: machine enclosures and others requiring thinner panels
IES2000
Done
Description
High-performance acoustic panel
Adhere to ceiling/walls using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and grey
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 25 or 38 mm (1 or 1-1/2 inches)
Sound absorption: NRC from 0.50 to 0.65 (ASTM C423-90a)
Withstands constant temperatures above 149°C (300°F)
Applications: machine enclosures and others requiring thinner panels
High-performance acoustic panel
Adhere to ceiling/walls using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and grey
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 25 or 38 mm (1 or 1-1/2 inches)
Sound absorption: NRC from 0.50 to 0.65 (ASTM C423-90a)
Withstands constant temperatures above 149°C (300°F)
Applications: machine enclosures and others requiring thinner panels
High-performance acoustic panel
Adhere to ceiling/walls using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and grey
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 25 or 38 mm (1 or 1-1/2 inches)
Sound absorption: NRC from 0.50 to 0.65 (ASTM C423-90a)