IES2000 Ceiling Tiles SquareLine® Medium

Description
Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 40 x 16 mm, 62.5% open rate Fleece acoustic backer colors: white, light grey or black; willtec® acoustic backer in light grey or charcoal is also available Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E) Dimensions: 610 x 610 mm (24 x 24 inches) Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer Easily drops into pinta’s or any standard ceiling grid Install with notch on all tiles facing the same direction Matching trim tiles are also available Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments
Description
Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 40 x 16 mm, 62.5% open rate Fleece acoustic backer colors: white, light grey or black; willtec® acoustic backer in light grey or charcoal is also available Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E) Dimensions: 610 x 610 mm (24 x 24 inches) Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer Easily drops into pinta’s or any standard ceiling grid Install with notch on all tiles facing the same direction Matching trim tiles are also available Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - SquareLine® Medium - IES2000
St. Paris, OH, USA
Ceiling Tiles
SquareLine® Medium
Ceiling Tiles SquareLine® Medium
Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 40 x 16 mm, 62.5% open rate Fleece acoustic backer colors: white, light grey or black; willtec® acoustic backer in light grey or charcoal is also available Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E) Dimensions: 610 x 610 mm (24 x 24 inches) Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer Easily drops into pinta’s or any standard ceiling grid Install with notch on all tiles facing the same direction Matching trim tiles are also available Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments
  • Expanded metal panel for 24 mm (15/16 inch) T-grid systems
  • Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 40 x 16 mm, 62.5% open rate Fleece acoustic backer colors: white, light grey or black; willtec® acoustic backer in light grey or charcoal is also available
  • Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E)
  • Dimensions: 610 x 610 mm (24 x 24 inches)
  • Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer
  • Easily drops into pinta’s or any standard ceiling grid
  • Install with notch on all tiles facing the same direction
  • Matching trim tiles are also available
  • Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments
Supplier's Site

Technical Specifications

  IES2000
Product Category Ceiling Tiles and Panels
Product Number SquareLine® Medium
Product Name Ceiling Tiles
Unlock Full Specs
to access all available technical data

Similar Products