Rosedale Products, Inc. Datasheets for Metalworking Fluid Filters

Metalworking fluid filters are industrial filtration products used in metal processing applications to improve performance, product quality, and equipment life (i.e., maintenance schedule, repairs).
Metalworking Fluid Filters: Learn more

Page: 1 2 3
Product Name Notes
10 pounds capacity, flow rates to 50 GPM, 85 sq. ft of surface area
100 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area
12 pounds capacity, flow rates to 100 GPM, 120 sq. ft of surface area
12 pounds capacity, flow rates to 50 GPM, 85 sq. ft of surface area
15 pounds capacity, flow rates to 100 GPM, 120 sq. ft of surface area
17 pounds capacity, flow rates to 100 GPM, 120 sq. ft of surface area
18 pounds capacity, flow rates to 100 GPM, 120 sq. ft of surface area
20 pounds capacity, flow rates to 100 GPM, 120 sq. ft of surface area
55 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area
75 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area
8 pounds capacity, flow rates to 50 GPM, 85 sq. ft of surface area
85 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area
90 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area
Bag offer 3 times the surface area fro increases filtration efficiency
Ideal for batch processing or filtering from tanks or drums
Integral collar sonically welded for better fit and easier disposal
Order in standard perforated or wire mesh lining
Rugged and versatile, two wheel hand truck system
Single layer microfiber material, excellent for polishing applications
Special purpose bags for high temp service and oil removal available
Superior filtration and longer life, multiple layers of woven wire mesh

<< Prev