Single layer microfiber material, excellent for polishing applications
| Rosedale Products, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | PL-PEMF-1-P2 |
| Product Name | Bag-Sized Cartridges |
| Type | WireMesh |
| Filtration Product | Lubricants; Water; Oil; Chemical |
| Filter Medium Material | Polyester |
| Range | Micro Filtration |