Single layer microfiber material, excellent for polishing applications
| Rosedale Products, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | POMF-1-3 |
| Product Name | Hi-E Bags |
| Type | Bag |
| Filtration Product | Lubricants; Oil; HydraulicFluid |
| Filter Medium Material | Polypropylene |
| Range | Micro Filtration |