55 pounds capacity, flow rates to 400 GPM, 600 sq. ft of surface area
| Rosedale Products, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | PS-940-G-405 |
| Product Name | Platinum 900 Cartridges |
| Application / Industry | Food or Beverage Processing; Paper and Pulp Processing; Paints & Coatings, Cosmetics |
| Filtration Product | Water; Chemical; Coolant; InksDies |
| Filter Medium Material | Glass Fiber |
| Range | Micro Filtration |