Single layer microfiber material, excellent for polishing applications
| Rosedale Products, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | PL-POMF-3-P4 |
| Product Name | Bag-Sized Cartridges |
| Type | WireMesh |
| Filtration Product | Lubricants; Water; Oil; Chemical |
| Filter Medium Material | Polypropylene |
| Filtration Grade | 3.00 µm (0.1181 mils) |