Rosedale Products, Inc. Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| 304 stainless steel, high frequency sieving action, Teflon seals | |
| Accommodate 1 - 205 cartridges, low pressure drop, stainless steel internal | |
| Available in 2 sizes with 4 pressure ratings, low pressure drops | |
| Available in carbon steel, 304 stainless steel, or 316 stainless steel | |
| Carbon or stainless steel housing, quick opening cover | |
| Contains from 2 to 23 baskets, pipe sizes from 2 to 12 inches | |
| High capacity filters and strainers, carbon steel and stainless steel | |
| Ideal for batch processing or filtering from tanks or drums | |
| Integral differential pressure indicator, electric micro switch | |
| Low constant pressure drops, piped housing, carbon steel or stainless steel | |
| Low cost filter housing for flow rates to 100 GPM | |
| Low pressure drop, permanently piped housings, 150 psi rated housing | |
| Low pressure drop, permanently piped housings, stainless steel construction | |
| Molded polypropylene construction, unistyle piping configuration | |
| Multiple housing styles available, permanently piped housing | |
| Permanently piped housings, carbon steel, 304 or 316 stainless steel | |
| Permanently piped housings, low pressure drops, o-ring sealed covers | |
| Rated for 3000 psi service, 3/8" NPT port, stainless steel construction | |
| Recirculating systems, 2.5 to 20 GPM | |
| Reduces process system downtime and operator exposure & maintenance costs | |
| Rugged and versatile, two wheel hand truck system | |
| Single pass one time processing, flow rates of 1.25 to 10 GPM | |
| Ultra high capacity filter, 150 psi pressure rating, carbon/stainless steel | |
| Ultra high capacity filter, pressure ratings in 100, 125, 150 psi |