Single layer microfiber material, excellent for polishing applications
| Rosedale Products, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | PL-PEMF-110-P9 |
| Product Name | Bag-Sized Cartridges |
| Type | WireMesh |
| Filtration Product | Lubricants; Water; Oil; Chemical |
| Filter Medium Material | Polyester |
| Filtration Grade | 110.00 µm (4.33 mils) |