Superior filtration and longer life, multiple layers of woven wire mesh
| Rosedale Products, Inc. | |
|---|---|
| Product Category | Filter Elements |
| Product Number | PPP-10-5-S316 |
| Product Name | PoroPlate® Filter Elements |
| Type | WireMesh |
| Application / Industry | Industrial Engine; Food or Beverage Processing; Power Generation |
| Filtration Product | Water; Chemical; Coolant |
| Filter Medium Material | Metal Fiber; Stainless Steel |