Sealeze Datasheets for Specialty Brushes
Specialty brushes use specialized or proprietary technologies, or feature brush designs for specific applications or industries.
Specialty Brushes: Learn more
| Product Name | Notes |
|---|---|
| A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance,... | |
| Brushes are often required to perform in applications where temperatures can reach several hundred degrees. Temperature range and brush characteristics such as stiffness, abrasiveness and filament length must be considered... | |
| Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K... | |
| Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D... | |
| Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush... | |
| For special door sizes or configurations, we will custom-cut weatherseal to your specification. Or, Sealeze Brush Weatherseal products can be ordered bulk packed in stock lengths so you can cut... | |
| Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas,... | |
| In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to... | |
| Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes... | |
| Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. | |
| Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and... | |
| Lever seals are available in a variety of filaments and can be constructed in channel and clip materials to meet your needs. They can be made to almost any length... | |
| Our durable, high-quality nylon filament is resistant to common chemicals, has excellent bend recovery and abrasion resistance and remains flexible and effective even down to 70°F below zero! Rugged aluminum... | |
| Polypropylene or "poly-pro" is good for wet or dry applications. Polypropylene has excellent stiffness when wet and good abrasion resistance and bend recovery. Crimped and level filaments are available. ProSeal... | |
| Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush... | |
| Sealeze brush astragal seals are ideal for sealing the gap between double doors. Sealeze astragal kits are available for popular sizes of wood and metal double doors. And, for a... | |
| Sealeze Brush Weatherseal is ideal for sealing the irregular surfaces of thresholds at door bottoms, conforming to the surface without impairing door movement. Select the right brush based on the... | |
| Sealeze door jambs are a perfect complement to our door sweeps. Aluminum door jamb holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes. | |
| Sealeze metal filament brushes are ideal for applications requiring abrasion, electrical conductivity, chemical shielding, electro-magnetic shielding, environments with elevated temperatures or applications where synthetic or natural fiber brushes are not... | |
| Sealeze Soft-Fiber, static-dissipative brushes are designed for applications requiring the gentlest touch. Made from Thunderon® fiber, these brushes can be installed in any Sealeze size G aluminum or mild steel... | |
| Static Seal Anti-Static Nylon Filament Brushes are made with nylon filaments that are permanently infused throughout with a conductive agent that does not affect the mechanical or physical properties of... | |
| Static Seal Static-Dissipative Nylon Filament Brushes are made with carbon particles chemically bonded to nylon filaments, to provide a brush with excellent strength and flexibility that will not crack or... |