Sealeze Custom External Coil Brush ECG1

Description
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.
Description
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Suppliers

Company
Product
Description
Supplier Links
Custom External Coil Brush - ECG1 - Sealeze
Richmond, VA, USA
Custom External Coil Brush
ECG1
Custom External Coil Brush ECG1
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number ECG1
Product Name Custom External Coil Brush
Brush Type / Shape Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Paint Brushes - Polyester Chip Paint Brush - 00250 - Tanis Incorporated
Specs
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Polyester Chip Paint Brush
Brush Filament / Fill Material Synthetic Filament; Polyester
Length 7.25 inch (184 mm)
View Details