Sealeze Custom Rotary Strip Brush Series D

Description
Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable mounting on shafts with 1.000 inch diameter. Brush channel materials include galvanized steel and T-304, T-304L, T-316 and T-316L stainless steels. A wide variety of filament materials is available (including crimped and level) with a wide selection of filament diameters. Custom mandrels and hubs can be designed and manufactured, upon request. Sealeze rotary strip brushes are designed for low-RPM applications, typically less than 100 RPM. If your application requires rotary strip brushes with special requirements, contact a Sealeze Sales Representative for more information.
Description
Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable mounting on shafts with 1.000 inch diameter. Brush channel materials include galvanized steel and T-304, T-304L, T-316 and T-316L stainless steels. A wide variety of filament materials is available (including crimped and level) with a wide selection of filament diameters. Custom mandrels and hubs can be designed and manufactured, upon request. Sealeze rotary strip brushes are designed for low-RPM applications, typically less than 100 RPM. If your application requires rotary strip brushes with special requirements, contact a Sealeze Sales Representative for more information.

Suppliers

Company
Product
Description
Supplier Links
Custom Rotary Strip Brush - Series D - Sealeze
Richmond, VA, USA
Custom Rotary Strip Brush
Series D
Custom Rotary Strip Brush Series D
Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable mounting on shafts with 1.000 inch diameter. Brush channel materials include galvanized steel and T-304, T-304L, T-316 and T-316L stainless steels. A wide variety of filament materials is available (including crimped and level) with a wide selection of filament diameters. Custom mandrels and hubs can be designed and manufactured, upon request. Sealeze rotary strip brushes are designed for low-RPM applications, typically less than 100 RPM. If your application requires rotary strip brushes with special requirements, contact a Sealeze Sales Representative for more information.

Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable mounting on shafts with 1.000 inch diameter. Brush channel materials include galvanized steel and T-304, T-304L, T-316 and T-316L stainless steels. A wide variety of filament materials is available (including crimped and level) with a wide selection of filament diameters. Custom mandrels and hubs can be designed and manufactured, upon request. Sealeze rotary strip brushes are designed for low-RPM applications, typically less than 100 RPM. If your application requires rotary strip brushes with special requirements, contact a Sealeze Sales Representative for more information.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number Series D
Product Name Custom Rotary Strip Brush
Brush Type / Shape Strip Brush; Other Type / Shape; Rotary Strip Brush; Cylinder / Roller Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Therm-L-Brush™ - F545CLA40BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
Round Brush 1
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0526325 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
K4020S, 4 Inch Knot Standard Twist - 43150 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.5000 inch (12.7 mm)
View Details