Sealeze Static Seal-Static-Dissipative Brush SFB115BL20CF

Description
Static Seal Static-Dissipative Nylon Filament Brushes are made with carbon particles chemically bonded to nylon filaments, to provide a brush with excellent strength and flexibility that will not crack or flake in working temperatures up to 230 degrees F. (These brushes are not recommended for use with un-encapsulated electronic microcircuits.) Static Seal Static-Dissipative brushes are available in mixtures of 20% or 100% conductive filament to meet your application needs. Sealeze Static Seal conductive filaments have an electrical resistance of 20,000 ohms per inch (depending upon filament diameter) for excellent electrical conductivity and static-dissipative characteristics.
Datasheet
Description
Static Seal Static-Dissipative Nylon Filament Brushes are made with carbon particles chemically bonded to nylon filaments, to provide a brush with excellent strength and flexibility that will not crack or flake in working temperatures up to 230 degrees F. (These brushes are not recommended for use with un-encapsulated electronic microcircuits.) Static Seal Static-Dissipative brushes are available in mixtures of 20% or 100% conductive filament to meet your application needs. Sealeze Static Seal conductive filaments have an electrical resistance of 20,000 ohms per inch (depending upon filament diameter) for excellent electrical conductivity and static-dissipative characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Seal-Static-Dissipative Brush - SFB115BL20CF - Sealeze
Richmond, VA, USA
Static Seal-Static-Dissipative Brush
SFB115BL20CF
Static Seal-Static-Dissipative Brush SFB115BL20CF
Static Seal Static-Dissipative Nylon Filament Brushes are made with carbon particles chemically bonded to nylon filaments, to provide a brush with excellent strength and flexibility that will not crack or flake in working temperatures up to 230 degrees F. (These brushes are not recommended for use with un-encapsulated electronic microcircuits.) Static Seal Static-Dissipative brushes are available in mixtures of 20% or 100% conductive filament to meet your application needs. Sealeze Static Seal conductive filaments have an electrical resistance of 20,000 ohms per inch (depending upon filament diameter) for excellent electrical conductivity and static-dissipative characteristics.

Static Seal Static-Dissipative Nylon Filament Brushes are made with carbon particles chemically bonded to nylon filaments, to provide a brush with excellent strength and flexibility that will not crack or flake in working temperatures up to 230 degrees F. (These brushes are not recommended for use with un-encapsulated electronic microcircuits.) Static Seal Static-Dissipative brushes are available in mixtures of 20% or 100% conductive filament to meet your application needs. Sealeze Static Seal conductive filaments have an electrical resistance of 20,000 ohms per inch (depending upon filament diameter) for excellent electrical conductivity and static-dissipative characteristics.

Datasheet

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number SFB115BL20CF
Product Name Static Seal-Static-Dissipative Brush
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Carbon Particles Bonded to Nylon
Features Antistatic; Electrically Conductive / Anti-Static
Width 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M8225, 8 Inch Medium Duty Wire Wheel - 41019 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.25 inch (31.75 mm)
View Details
Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Wire Stripping Wheel - AC1229 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details
Weldable Dock Leveler Seal - BDL90CS05BLKIT8 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 0.5000 inch (12.7 mm)
Applications Sealing Gaps
View Details