Sealeze brush astragal seals are ideal for sealing the gap between double doors. Sealeze astragal kits are available for popular sizes of wood and metal double doors. And, for a more complete seal around these double doors, Sealeze AstraSweep™ corner seals seal the hole between the astragal seal and the door sweep. AstraSweeps installed with Sealeze Door Sweeps and Astragal Seals provide a more complete seal around double doors, save energy and keep out unwanted pests, enhance the appearance of entry way doors with a more "finished" look, hide unsightly vertical locking bars and, need less maintenance - provides durability unmatched by vinyl seals. Sealeze AstraSweep and Door Sweep Brush Weatherseals are ideal for sealing the irregular surfaces of thresholds at door bottoms, conforming to the surface without impairing door movement. All Sealeze brush door seals are made with durable Sealeze nylon Therm-L-Brush® for long, long life. Rugged anodized aluminum holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes - a perfect color match and complement to our door sweep and astragal seal holders. Holders are pre-slotted for easy installation. AstraSweep Kits include two corner seals, two door sweeps and two astragal seals - all the materials necessary to seal the inside and bottoms of a double door.
| Sealeze | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | C380CLA06BL14 |
| Product Name | Astragal Seal |
| Brush Type / Shape | Other Type / Shape; Astragal Brush Seal for Double Doors; End Brush |