Sealeze Custom Inverted Spiral Brush ISC1

Description
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material. Mandrels for external spiral brushes can be made to your specifications, including: solid or tubular construction, keyway or threaded mounting, welded or clip-mounted brush. If your application requires a spiral with diameter less than those shown, contact a Sealeze Sales Representative for more information.
Description
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material. Mandrels for external spiral brushes can be made to your specifications, including: solid or tubular construction, keyway or threaded mounting, welded or clip-mounted brush. If your application requires a spiral with diameter less than those shown, contact a Sealeze Sales Representative for more information.

Suppliers

Company
Product
Description
Supplier Links
Custom Inverted Spiral Brush - ISC1 - Sealeze
Richmond, VA, USA
Custom Inverted Spiral Brush
ISC1
Custom Inverted Spiral Brush ISC1
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material. Mandrels for external spiral brushes can be made to your specifications, including: solid or tubular construction, keyway or threaded mounting, welded or clip-mounted brush. If your application requires a spiral with diameter less than those shown, contact a Sealeze Sales Representative for more information.

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material. Mandrels for external spiral brushes can be made to your specifications, including: solid or tubular construction, keyway or threaded mounting, welded or clip-mounted brush. If your application requires a spiral with diameter less than those shown, contact a Sealeze Sales Representative for more information.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number ISC1
Product Name Custom Inverted Spiral Brush
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

R10120SC, 10 Inch Pittex Ring Section - 40072 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details
Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
BR9 Fine Grade FybRglass® Hand Brush - AA0026 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Therm-L-Brush™ - G682CLA18BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 144 inch (2438 to 3658 mm)
View Details