Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.
| Sealeze | Sealeze | |
|---|---|---|
| Product Category | Specialty Brushes | Specialty Brushes |
| Product Number | ICK1 | ICK1 |
| Product Name | Custom Inverted Coil with Retaining Ring | Custom Inverted Coil with Al Holder |
| Brush Type / Shape | Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush | Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush |