Polypropylene or "poly-pro" is good for wet or dry applications. Polypropylene has excellent stiffness when wet and good abrasion resistance and bend recovery. Crimped and level filaments are available. ProSeal size A+ brush and holders are specifically designed for sealing corrugated roll-up doors in mini-storage units and is available with straight exposed filament of 2.25" and a specially designed 45° mill finish holder for the best seal in these applications. ProSeal size C brush comes in straight polypropylene filament with filament lengths from 1" to 3" long with clear anodized finish holders. Size D brush comes in crimped polypropylene filament with filament lengths from 1.5" to 4" long and size F brush up to 5" long. ProSeal brush is available from our stock in a variety of lengths and holders. Or, it can be produced to your specifications. How much brush do you need? What angle holders do you need? Complete our ProSeal application worksheet and we will provide you with a quote for the materials you need for you sealing project.Click here for ProSeal brush and holders specifically designed for aircraft hanger-type door applications.
Polypropylene or "poly-pro" is good for wet or dry applications. Polypropylene has excellent stiffness when wet and good abrasion resistance and bend recovery. Crimped and level filaments are available. ProSeal size A+ brush and holders are specifically designed for sealing corrugated roll-up doors in mini-storage units and is available with straight exposed filament of 2.25" and a specially designed 45° mill finish holder for the best seal in these applications. ProSeal size C brush comes in straight polypropylene filament with filament lengths from 1" to 3" long with clear anodized finish holders. Size D brush comes in crimped polypropylene filament with filament lengths from 1.5" to 4" long and size F brush up to 5" long. ProSeal brush is available from our stock in a variety of lengths and holders. Or, it can be produced to your specifications. How much brush do you need? What angle holders do you need? Complete our ProSeal application worksheet and we will provide you with a quote for the materials you need for you sealing project.Click here for ProSeal brush and holders specifically designed for aircraft hanger-type door applications.
| Sealeze | Sealeze | |
|---|---|---|
| Product Category | Specialty Brushes | Specialty Brushes |
| Product Number | D480CLA20PC | D480CLA20PC |
| Product Name | ProSeal Brush | ProSeal Brush |
| Brush Type / Shape | Other Type / Shape; Straight Brush; End Brush | Other Type / Shape; Straight Brush; End Brush |