Cirrus Logic, Inc. 96 kHz Digital Audio Transceiver CS8427

Description
The CS8427 is a stereo, digital audio transceiver with AES3 and serial digital audio inputs and outputs, along with comprehensive control through a 4-wire microcontroller port. Channel status and user data are assembled in block-sized buffers, making read/modify/write cycles easy. A low-jitter clock-recovery mechanism yields a very clean recovered clock from the incoming AES3 stream. Target applications include audio/video receivers, multimedia speakers, digital mixing consoles, effects processors, set-top boxes, computers and automotive audio systems. Features Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF transceiver; compatible with standards Flexible 3-wire serial digital I/O ports Adjustable sample rate up to 96 kHz Low-jitter clock-recovery Pin and microcontroller read/write access to channel status and user data Microcontroller and standalone modes Differential cable driver and receiver On-chip channel status and user data buffer memories permit block reads and writes OMCK system clock mode Decodes audio CD Q subcode 5 V analog supply (VA) 3 V to 5 V digital supply (VL) Package: 28-pin SOIC, 28-pin TSSOP; lead free assembly
Datasheet
Description
The CS8427 is a stereo, digital audio transceiver with AES3 and serial digital audio inputs and outputs, along with comprehensive control through a 4-wire microcontroller port. Channel status and user data are assembled in block-sized buffers, making read/modify/write cycles easy. A low-jitter clock-recovery mechanism yields a very clean recovered clock from the incoming AES3 stream. Target applications include audio/video receivers, multimedia speakers, digital mixing consoles, effects processors, set-top boxes, computers and automotive audio systems. Features Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF transceiver; compatible with standards Flexible 3-wire serial digital I/O ports Adjustable sample rate up to 96 kHz Low-jitter clock-recovery Pin and microcontroller read/write access to channel status and user data Microcontroller and standalone modes Differential cable driver and receiver On-chip channel status and user data buffer memories permit block reads and writes OMCK system clock mode Decodes audio CD Q subcode 5 V analog supply (VA) 3 V to 5 V digital supply (VL) Package: 28-pin SOIC, 28-pin TSSOP; lead free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
96 kHz Digital Audio Transceiver - CS8427 - Cirrus Logic, Inc.
Austin, TX, USA
96 kHz Digital Audio Transceiver
CS8427
96 kHz Digital Audio Transceiver CS8427
The CS8427 is a stereo, digital audio transceiver with AES3 and serial digital audio inputs and outputs, along with comprehensive control through a 4-wire microcontroller port. Channel status and user data are assembled in block-sized buffers, making read/modify/write cycles easy. A low-jitter clock-recovery mechanism yields a very clean recovered clock from the incoming AES3 stream. Target applications include audio/video receivers, multimedia speakers, digital mixing consoles, effects processors, set-top boxes, computers and automotive audio systems. Features Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF transceiver; compatible with standards Flexible 3-wire serial digital I/O ports Adjustable sample rate up to 96 kHz Low-jitter clock-recovery Pin and microcontroller read/write access to channel status and user data Microcontroller and standalone modes Differential cable driver and receiver On-chip channel status and user data buffer memories permit block reads and writes OMCK system clock mode Decodes audio CD Q subcode 5 V analog supply (VA) 3 V to 5 V digital supply (VL) Package: 28-pin SOIC, 28-pin TSSOP; lead free assembly

The CS8427 is a stereo, digital audio transceiver with AES3 and serial digital audio inputs and outputs, along with comprehensive control through a 4-wire microcontroller port. Channel status and user data are assembled in block-sized buffers, making read/modify/write cycles easy. A low-jitter clock-recovery mechanism yields a very clean recovered clock from the incoming AES3 stream. Target applications include audio/video receivers, multimedia speakers, digital mixing consoles, effects processors, set-top boxes, computers and automotive audio systems.

Features

  • Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF transceiver; compatible with standards
  • Flexible 3-wire serial digital I/O ports
  • Adjustable sample rate up to 96 kHz
  • Low-jitter clock-recovery
  • Pin and microcontroller read/write access to channel status and user data
  • Microcontroller and standalone modes
  • Differential cable driver and receiver
  • On-chip channel status and user data buffer memories permit block reads and writes
  • OMCK system clock mode
  • Decodes audio CD Q subcode
  • 5 V analog supply (VA)
  • 3 V to 5 V digital supply (VL)
  • Package: 28-pin SOIC, 28-pin TSSOP; lead free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number CS8427
Product Name 96 kHz Digital Audio Transceiver
Input Signal Digital
Unlock Full Specs
to access all available technical data

Similar Products

Si32261-FM2 Single-chip Dual Channel ProSLIC - Si32261-FM2 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA47
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1913563 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
Intelligent Digital Amplifier and Sound Processor - D2-92633-LR - Renesas Electronics Corporation
Specs
Package/Case LQFP128
View Details