Schaeffler Technologies AG & Co. KG Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Generation C - The new standard for deep groove ball bearings 50 per cent less noise and 35 per cent less friction with Generation C FAG is setting a new... | |
| Series BXRE High load rating, dimensions in accordance with DIN 625-1 Long rating life Downsizing possible Downsizing? Or Significantly Higher Load Carrying Capacity? It™s Your Choice! Downsizing BXRE... | |
| Series BXRO Increase in performance compared with series 32 ball bearing because of up to 50 % more rolling elements Increased rating life Improved Performance and Higher Bearing Accuracy: Competition... | |
| Series BXRT Less space required Lower friction Alternative to tapered roller bearings The Tandem Design: A Low-Friction Alternative to Tapered Roller Bearings The tandem design of the INA ball roller... | |
| Special Series: Wheel Bearings High performance density less space High axial and radial load carrying capacity High moment support Energy Efficiency Class A in Vehicles: Wheel Bearings with Reduced Weight... | |
| Axial deep groove ball bearings comprise shaft locating washers, housing locating washers and ball and cage assemblies. The bearings are not self-retaining; the ball and cage assembly and bearing washers... | |
| Axial/radial bearings and axial angular contact ball bearings are ready-to-fit high precision bearings for high precision applications with combined loads. They can support radial loads and axial loads from both... | |
| Axial/radial bearings with integral measuring system comprise: an axial/radial bearing YRTM with a dimensional scale and a MEKO/U electronic measuring system. The electronic measuring system contains two measuring heads, a... | |
| Bearing arrangements for screw drives are subject to requirements that often cannot be optimally fulfilled by conventional bearings due to their design construction. For the design of maintenance-free or low-maintenance... | |
| Deep groove ball bearings are versatile, self-retaining bearings with solid outer rings, inner rings and ball and cage assemblies. These products are of simple design, durable in operation and easy... | |
| Double direction axial angular contact ball bearings are non self-retaining precision bearings with restricted tolerances to class SP. They comprise solid shaft locating washers, spacer rings, housing locating washers and... | |
| Double row angular contact ball bearings are units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. They correspond in design... | |
| Four point contact bearings are single row angular contact ball bearings and therefore require significantly less space in an axial direction than double row designs. The bearings comprise solid outer... | |
| INA slewing rings are known worldwide as premium products in the field of rolling bearing technology. These machine elements have proved themselves many times over, have high load carrying capacity,... | |
| Radial insert ball bearings are single row, rady-to-fit units comprising a solid outer ring, an inner ring extended on one or both sides, cages made from plastic or sheet steel... | |
| Self-aligning ball bearings are double row, self-retaining units comprising solid outer rings with a concave raceway, inner rings with a cylindrical or tapered bore and ball and cage assemblies. The... | |
| Single row angular contact ball bearings are self-retaining units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. The raceways of... | |
| Spindle bearings are single row angular contact ball bearings comprising solid inner and outer rings and ball and cage assemblies with solid window cages. They cannot be dismantled. The bearings... | |
| Thin section bearings have high precision, are very quiet and have high load carrying capacity. These ball bearings are available in three different designs and have an extremely small, predominantly... | |
| Track rollers are self-retaining, single or double row units with particularly thick-walled outer rings. These bearings can support axial forces in both directions as well as high radial forces. The... |
| << Prev |