Schaeffler Technologies AG & Co. KG Single Row Angular Contact Ball Bearings

Description
Single row angular contact ball bearings are self-retaining units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. The raceways of the inner and outer rings are offset in relation to each other in the direction of the bearing axis. The bearings are available in open and sealed versions. Their self-alignment capacity is very small. X-life Many sizes of angular contact ball bearings are supplied in X-life design. These bearings are indicated in the dimension tables. Bearings of X-life quality have an improved raceway geometry as well as optimised surfaces. This gives a significant increase in the fatigue limit load of the bearings. In calculation of the expanded adjusted rating life, values up to 50% higher are achieved. In certain applications, a smaller design of bearing arrangement can therefore be used if necessary.
Description
Single row angular contact ball bearings are self-retaining units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. The raceways of the inner and outer rings are offset in relation to each other in the direction of the bearing axis. The bearings are available in open and sealed versions. Their self-alignment capacity is very small. X-life Many sizes of angular contact ball bearings are supplied in X-life design. These bearings are indicated in the dimension tables. Bearings of X-life quality have an improved raceway geometry as well as optimised surfaces. This gives a significant increase in the fatigue limit load of the bearings. In calculation of the expanded adjusted rating life, values up to 50% higher are achieved. In certain applications, a smaller design of bearing arrangement can therefore be used if necessary.

Suppliers

Company
Product
Description
Supplier Links
Single Row Angular Contact Ball Bearings -  - Schaeffler Technologies AG & Co. KG
Herzogenaurach, Germany
Single Row Angular Contact Ball Bearings
Single Row Angular Contact Ball Bearings
Single row angular contact ball bearings are self-retaining units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. The raceways of the inner and outer rings are offset in relation to each other in the direction of the bearing axis. The bearings are available in open and sealed versions. Their self-alignment capacity is very small. X-life Many sizes of angular contact ball bearings are supplied in X-life design. These bearings are indicated in the dimension tables. Bearings of X-life quality have an improved raceway geometry as well as optimised surfaces. This gives a significant increase in the fatigue limit load of the bearings. In calculation of the expanded adjusted rating life, values up to 50% higher are achieved. In certain applications, a smaller design of bearing arrangement can therefore be used if necessary.

Single row angular contact ball bearings are self-retaining units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. The raceways of the inner and outer rings are offset in relation to each other in the direction of the bearing axis. The bearings are available in open and sealed versions. Their self-alignment capacity is very small.
X-life
Many sizes of angular contact ball bearings are supplied in X-life design. These bearings are indicated in the dimension tables. Bearings of X-life quality have an improved raceway geometry as well as optimised surfaces. This gives a significant increase in the fatigue limit load of the bearings. In calculation of the expanded adjusted rating life, values up to 50% higher are achieved. In certain applications, a smaller design of bearing arrangement can therefore be used if necessary.

Supplier's Site

Technical Specifications

  Schaeffler Technologies AG & Co. KG
Product Category Ball Bearings
Product Name Single Row Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
8mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS2208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details