KAYDON Bearings Thin Section SF080XP0

Description
Four Point Contact Type-X
Description
Four Point Contact Type-X
Datasheet
Datasheet Summary
Powered by GS/AI

The SF080XP0 is a thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 8.0 inches, an outer diameter of 9.5000 inches, and a width of 0.7500 inches. This bearing is constructed from stainless steel for both the rings and the balls, ensuring durability and resistance to corrosion. It is designed as a four-point contact type, which allows for the accommodation of axial and radial loads. The bearing is open, meaning it does not have any seals or shields, which can be advantageous in certain applications where lubrication is required. This product is suitable for applications that demand a lightweight and compact bearing solution.

Datasheet Summary
Powered by GS/AI

The SF080XP0 is a thin section bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 8.0 inches, an outer diameter of 9.5000 inches, and a width of 0.7500 inches. This bearing is constructed from stainless steel for both the rings and the balls, ensuring durability and resistance to corrosion. It is designed as a four-point contact type, which allows for the accommodation of axial and radial loads. The bearing is open, meaning it does not have any seals or shields, which can be advantageous in certain applications where lubrication is required. This product is suitable for applications that demand a lightweight and compact bearing solution.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - SF080XP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
SF080XP0
Thin Section SF080XP0
Four Point Contact Type-X

Four Point Contact Type-X

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number SF080XP0
Product Name Thin Section
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Stainless Steel
Features Thin-section
Type Four Point Contact
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details