West Coast Magnetics Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Designed for switching power applications, West Coast Magnetics' 408 series transformers can accommodate in excess of 2 kW of power. The ETD geometry is ideal for safety critical applications, as... | |
| WC Magnetics' 60 Hz Transformers are designed for use in low frequency power applications. They feature high efficiency resulting in a compact size. These 60 Hz Transformers also incorporate safety... | |
| West Coast Magnetics' 401 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 7... | |
| West Coast Magnetics' 402 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 257... | |
| West Coast Magnetics' 403 series transformers are ideal for switch mode power supply applications where very low emitted electromagnetic radiation is a priority. This type of transformer is also used... | |
| West Coast Magnetics' 404 series is ideal for use in switch mode power supply applications. These transformers extend the output power range available beyond the West Coast Magnetics' 401 and... | |
| West Coast Magnetics' 405 series transformers have been designed specifically for switch mode power applications. The isolation characteristics of this transformer geometry make it an ideal choice for medical applications... | |
| West Coast Magnetics' 406 series transformers have been designed for power use including linear and switch mode applications. Gapped cores will support significant amount of DC so this series is... | |
| West Coast Magnetics' 407 series transformers have been designed for power use including linear and switch mode applications. The power handling capability is as high as 1500 watts in bipolar... | |
| West Coast Magnetics' 409 series power transformers can handle from 1.5 to 9.0 kW of power, depending on switching frequency. This custom switchmode transformer can be adapted to any input... | |
| West Coast Magnetics' 601 series current sense transformers are designed to accurately sense current at frequencies from 10 kHz to 600 kHz. They feature excellent linearity up to rated peak... | |
| West Coast Magnetics' 602 series current sense transformers can accurately sense up to 45 Amps peak current. They feature excellent linearity in the frequency range of 125 kHz to 400... | |
| West Coast Magnetics' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications,... | |
| West coast Magnetics' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. | |
| West Coast Magnetics' 701 series Base Drive Transformers are designed to operate from 10 kHz to 500 kHz. These base drive transformers provide 3000 Vac of isolation and a winding... | |
| West Coast Magnetics' 803 series 50/60 Hz transformer is a cost effective and efficient single phase power transformer This power transformer series has an output power rating up to 15... | |
| West Coast Magnetics' 804 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The... | |
| West Coast Magnetics' 805 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The... | |
| West Coast Magnetics' noise cut transformer is designed to supply ultra clean 60 Hz power for your most demanding noise cut applications. This highly reliable product has been designed to... |