West Coast Magnetics Datasheets for Switch Mode Transformers
Switch mode transformers (switching transformers) are used mainly in switching power supplies and DC-DC converters. They provide a storage element for transferring energy from input to output in discrete packets as required in switching power supplies, regulators and converters.
Switch Mode Transformers: Learn more
| Product Name | Notes |
|---|---|
| Designed for switching power applications, West Coast Magnetics' 408 series transformers can accommodate in excess of 2 kW of power. The ETD geometry is ideal for safety critical applications, as... | |
| West Coast Magnetics' 402 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 257... | |
| West Coast Magnetics' 403 series transformers are ideal for switch mode power supply applications where very low emitted electromagnetic radiation is a priority. This type of transformer is also used... | |
| West Coast Magnetics' 404 series is ideal for use in switch mode power supply applications. These transformers extend the output power range available beyond the West Coast Magnetics' 401 and... | |
| West Coast Magnetics' 405 series transformers have been designed specifically for switch mode power applications. The isolation characteristics of this transformer geometry make it an ideal choice for medical applications... | |
| West Coast Magnetics' 407 series transformers have been designed for power use including linear and switch mode applications. The power handling capability is as high as 1500 watts in bipolar... | |
| West Coast Magnetics' 409 series power transformers can handle from 1.5 to 9.0 kW of power, depending on switching frequency. This custom switchmode transformer can be adapted to any input... |