West Coast Magnetics Datasheets for Current Sense Transformers
Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications.
Current Sense Transformers: Learn more
| Product Name | Notes |
|---|---|
| West Coast Magnetics' 601 series current sense transformers are designed to accurately sense current at frequencies from 10 kHz to 600 kHz. They feature excellent linearity up to rated peak... | |
| West Coast Magnetics' 602 series current sense transformers can accurately sense up to 45 Amps peak current. They feature excellent linearity in the frequency range of 125 kHz to 400... | |
| West Coast Magnetics' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications,... | |
| West coast Magnetics' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. |