West Coast Magnetics PC Mount Switching Power Transformer EP 20

Description
West Coast Magnetics' 403 series transformers are ideal for switch mode power supply applications where very low emitted electromagnetic radiation is a priority. This type of transformer is also used in broadband small signal transmission applications. The cubic shape of the 403 series core and bobbin provides exceptional shielding and facilitates high PCB packing densities.
Description
West Coast Magnetics' 403 series transformers are ideal for switch mode power supply applications where very low emitted electromagnetic radiation is a priority. This type of transformer is also used in broadband small signal transmission applications. The cubic shape of the 403 series core and bobbin provides exceptional shielding and facilitates high PCB packing densities.

Suppliers

Company
Product
Description
Supplier Links
PC Mount Switching Power Transformer - EP 20 - West Coast Magnetics
Stockton, CA, USA
PC Mount Switching Power Transformer
EP 20
PC Mount Switching Power Transformer EP 20
West Coast Magnetics' 403 series transformers are ideal for switch mode power supply applications where very low emitted electromagnetic radiation is a priority. This type of transformer is also used in broadband small signal transmission applications. The cubic shape of the 403 series core and bobbin provides exceptional shielding and facilitates high PCB packing densities.

West Coast Magnetics' 403 series transformers are ideal for switch mode power supply applications where very low emitted electromagnetic radiation is a priority. This type of transformer is also used in broadband small signal transmission applications. The cubic shape of the 403 series core and bobbin provides exceptional shielding and facilitates high PCB packing densities.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Power Transformers
Product Number EP 20
Product Name PC Mount Switching Power Transformer
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

13.5 Volts (V) Output Voltage (DC) and Positive Polarity Center Interchangeable Input Plug Wall Plug-In Switch Mode Power Supply - WMX135-3700 - Triad Magnetics
Specs
Input Voltage 100 to 240 volts
Output Voltage 13.5 volts
Secondary Current Rating 3.7 amps
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details