West Coast Magnetics Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| WC Magnetics' 60 Hz Transformers are designed for use in low frequency power applications. They feature high efficiency resulting in a compact size. These 60 Hz Transformers also incorporate safety... | |
| West Coast Magnetics' 401 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 7... | |
| West Coast Magnetics' 403 series transformers are ideal for switch mode power supply applications where very low emitted electromagnetic radiation is a priority. This type of transformer is also used... | |
| West Coast Magnetics' 404 series is ideal for use in switch mode power supply applications. These transformers extend the output power range available beyond the West Coast Magnetics' 401 and... | |
| West Coast Magnetics' 406 series transformers have been designed for power use including linear and switch mode applications. Gapped cores will support significant amount of DC so this series is... |