West Coast Magnetics 50Hz-1kHz Current Sense Transformer 604-3

Description
West coast Magnetics' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. this product is available in 250, 500 and 1000 turn versions and all generate a very high degree of accuracy. isolation to meet or exceed any safety agency requirement can be achieved by the use of insulated wire for the single turn current winding.s' 604 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent linearity. The product also provides 3000 Vac isolation between the current and sense windings for safety agency compliance.
Description
West coast Magnetics' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. this product is available in 250, 500 and 1000 turn versions and all generate a very high degree of accuracy. isolation to meet or exceed any safety agency requirement can be achieved by the use of insulated wire for the single turn current winding.s' 604 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent linearity. The product also provides 3000 Vac isolation between the current and sense windings for safety agency compliance.

Suppliers

Company
Product
Description
Supplier Links
50Hz-1kHz Current Sense Transformer - 604-3 - West Coast Magnetics
Stockton, CA, USA
50Hz-1kHz Current Sense Transformer
604-3
50Hz-1kHz Current Sense Transformer 604-3
West coast Magnetics' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. this product is available in 250, 500 and 1000 turn versions and all generate a very high degree of accuracy. isolation to meet or exceed any safety agency requirement can be achieved by the use of insulated wire for the single turn current winding.s' 604 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent linearity. The product also provides 3000 Vac isolation between the current and sense windings for safety agency compliance.

West coast Magnetics' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. this product is available in 250, 500 and 1000 turn versions and all generate a very high degree of accuracy. isolation to meet or exceed any safety agency requirement can be achieved by the use of insulated wire for the single turn current winding.s' 604 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent linearity. The product also provides 3000 Vac isolation between the current and sense windings for safety agency compliance.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Transformers
Product Number 604-3
Product Name 50Hz-1kHz Current Sense Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details