West Coast Magnetics 15 kVA Kilowatt 50/60 Hz Transformer 803-13

Description
West Coast Magnetics' 803 series 50/60 Hz transformer is a cost effective and efficient single phase power transformer This power transformer series has an output power rating up to 15 kVA and can serve as an isolation transformer if required. West Coast Magnetics design engineers will deliver a quality custom isolation power transformer to your exact specifications.
Description
West Coast Magnetics' 803 series 50/60 Hz transformer is a cost effective and efficient single phase power transformer This power transformer series has an output power rating up to 15 kVA and can serve as an isolation transformer if required. West Coast Magnetics design engineers will deliver a quality custom isolation power transformer to your exact specifications.

Suppliers

Company
Product
Description
Supplier Links
15 kVA Kilowatt 50/60 Hz Transformer - 803-13 - West Coast Magnetics
Stockton, CA, USA
15 kVA Kilowatt 50/60 Hz Transformer
803-13
15 kVA Kilowatt 50/60 Hz Transformer 803-13
West Coast Magnetics' 803 series 50/60 Hz transformer is a cost effective and efficient single phase power transformer This power transformer series has an output power rating up to 15 kVA and can serve as an isolation transformer if required. West Coast Magnetics design engineers will deliver a quality custom isolation power transformer to your exact specifications.

West Coast Magnetics' 803 series 50/60 Hz transformer is a cost effective and efficient single phase power transformer This power transformer series has an output power rating up to 15 kVA and can serve as an isolation transformer if required. West Coast Magnetics design engineers will deliver a quality custom isolation power transformer to your exact specifications.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Transformers
Product Number 803-13
Product Name 15 kVA Kilowatt 50/60 Hz Transformer
Power Rating (VA) 5000 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details