West Coast Magnetics' 404 series is ideal for use in switch mode power supply applications. These transformers extend the output power range available beyond the West Coast Magnetics' 401 and 402 series transformers up to 500 Watts. The geometry of the 404 series core and bobbin provides a uniform winding area around the magnetic circuit which provides greater efficiency than other E_core designs. The material has also been designed to maximize inter-winding isolation, making the 404 series a good choice when safety agency compliance is important.
| West Coast Magnetics | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ETD 29 |
| Product Name | Switchmode Power Transformer |
| Transformer Type | Power Transformer |