Nortek, Inc. Signaling Device Transformer C909

Description
TRI-VOLT TYPE UL (CANADA AND US) APPROVAL FOOT MOUNTING 20 VOLT AMP POWER RATING 120 VOLT AC PRIMARY VOLTAGE 8/16/24 VOLT SECONDARY VOLTAGE NUMBER OF GANG 1
Datasheet
Description
TRI-VOLT TYPE UL (CANADA AND US) APPROVAL FOOT MOUNTING 20 VOLT AMP POWER RATING 120 VOLT AC PRIMARY VOLTAGE 8/16/24 VOLT SECONDARY VOLTAGE NUMBER OF GANG 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - C909 - Nortek, Inc.
Providence, RI, USA
Signaling Device Transformer
C909
Signaling Device Transformer C909
TRI-VOLT TYPE UL (CANADA AND US) APPROVAL FOOT MOUNTING 20 VOLT AMP POWER RATING 120 VOLT AC PRIMARY VOLTAGE 8/16/24 VOLT SECONDARY VOLTAGE NUMBER OF GANG 1
  • TRI-VOLT TYPE
  • UL (CANADA AND US) APPROVAL
  • FOOT MOUNTING
  • 20 VOLT AMP POWER RATING
  • 120 VOLT AC PRIMARY VOLTAGE
  • 8/16/24 VOLT SECONDARY VOLTAGE
  • NUMBER OF GANG 1
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Transformers
Product Number C909
Product Name Signaling Device Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details