Nortek, Inc. Signaling Device Transformer C905

Description
2.312 INCH W X 1.775 INCH D X 2.312 INCH H SIZE UL (CANADA AND US) APPROVAL 10 VA POWER RATING 16 V SECONDARY VOLTAGE 1 TAP(S)
Datasheet
Description
2.312 INCH W X 1.775 INCH D X 2.312 INCH H SIZE UL (CANADA AND US) APPROVAL 10 VA POWER RATING 16 V SECONDARY VOLTAGE 1 TAP(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - C905 - Nortek, Inc.
Providence, RI, USA
Signaling Device Transformer
C905
Signaling Device Transformer C905
2.312 INCH W X 1.775 INCH D X 2.312 INCH H SIZE UL (CANADA AND US) APPROVAL 10 VA POWER RATING 16 V SECONDARY VOLTAGE 1 TAP(S)
  • 2.312 INCH W X 1.775 INCH D X 2.312 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 10 VA POWER RATING
  • 16 V SECONDARY VOLTAGE
  • 1 TAP(S)
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Transformers
Product Number C905
Product Name Signaling Device Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 800 - 1900 MHz, 50Ω - TCML1-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
Site Transformers - 1226714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stand alone
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A3-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 100 VA
View Details