Mactac Macbond HSA440 1.2/1.2 Dual Liner Double Coated Tape IB4140-72L

Description
Double coated PET tape featuring a versatile solvent-free acrylic adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, offers excellent temperature and humidity resistance. This adhesive is pH neutral. This double coated tape features two release liners; a 1.2 mil clear PET easy release liner and a 72# PCK functional release liner. The dual liner option makes the tape easy to handle, die cut and provides an exceptionally smooth appearance.
Description
Double coated PET tape featuring a versatile solvent-free acrylic adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, offers excellent temperature and humidity resistance. This adhesive is pH neutral. This double coated tape features two release liners; a 1.2 mil clear PET easy release liner and a 72# PCK functional release liner. The dual liner option makes the tape easy to handle, die cut and provides an exceptionally smooth appearance.

Suppliers

Company
Product
Description
Supplier Links
Stow, OH, United States
Macbond HSA440 1.2/1.2 Dual Liner Double Coated Tape
IB4140-72L
Macbond HSA440 1.2/1.2 Dual Liner Double Coated Tape IB4140-72L
Double coated PET tape featuring a versatile solvent-free acrylic adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, offers excellent temperature and humidity resistance. This adhesive is pH neutral. This double coated tape features two release liners; a 1.2 mil clear PET easy release liner and a 72# PCK functional release liner. The dual liner option makes the tape easy to handle, die cut and provides an exceptionally smooth appearance.

Double coated PET tape featuring a versatile solvent-free acrylic adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, offers excellent temperature and humidity resistance. This adhesive is pH neutral.

This double coated tape features two release liners; a 1.2 mil clear PET easy release liner and a 72# PCK functional release liner. The dual liner option makes the tape easy to handle, die cut and provides an exceptionally smooth appearance.

Supplier's Site

Technical Specifications

  Mactac
Product Category Industrial Tapes
Product Number IB4140-72L
Product Name Macbond HSA440 1.2/1.2 Dual Liner Double Coated Tape
Carrier / Backing Plastic / Polymer; Acrylic / Acrylate
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Foam Tapes - 6861117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.7480 inches (19 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details