Mactac MacBond HSA440 Double Coated Tape 1.2/1.2 72#PCK IB4140-72

Description
Double coated PET tape featuring a versatile solvent-free acrylic adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, offers excellent temperature and humidity resistance. This adhesive is pH neutral.
Datasheet
Description
Double coated PET tape featuring a versatile solvent-free acrylic adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, offers excellent temperature and humidity resistance. This adhesive is pH neutral.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MacBond HSA440 Double Coated Tape 1.2/1.2 72#PCK - IB4140-72 - Mactac
Stow, OH, United States
MacBond HSA440 Double Coated Tape 1.2/1.2 72#PCK
IB4140-72
MacBond HSA440 Double Coated Tape 1.2/1.2 72#PCK IB4140-72
Double coated PET tape featuring a versatile solvent-free acrylic adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, offers excellent temperature and humidity resistance. This adhesive is pH neutral.

Double coated PET tape featuring a versatile solvent-free acrylic adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, offers excellent temperature and humidity resistance. This adhesive is pH neutral.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Industrial Tapes
Product Number IB4140-72
Product Name MacBond HSA440 Double Coated Tape 1.2/1.2 72#PCK
Carrier / Backing Acrylic / Acrylate
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Double Sided Tapes - 1254304 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details