Mactac MacBond Double Coated Tape 2.0 mil Permanent Rubber 80# White SCK IB1175XT

Description
Double coated film designed for general purpose bonding to non-plasticized foams, gasketing materials, and other common substrates. Provides high tack & peel with easy release for delicate parts and matrix removal.
Description
Double coated film designed for general purpose bonding to non-plasticized foams, gasketing materials, and other common substrates. Provides high tack & peel with easy release for delicate parts and matrix removal.
Datasheet
Datasheet Summary
Powered by GS/AI

MacBond Double Coated Tape IB1175XT features a 2.0 mil permanent rubber adhesive on a .5 mil PET carrier, designed for general purpose bonding applications. The tape has a coat weight of 2.0 mils on both sides and is equipped with an 80# white SCK liner, which allows for easy release, making it suitable for delicate parts and matrix removal. It is available in widths of 54" or 60" and comes in master rolls of 750 feet. This product is particularly effective for bonding non-plasticized foams, gasketing materials, and other common substrates, providing high tack and peel strength.

Datasheet Summary
Powered by GS/AI

MacBond Double Coated Tape IB1175XT features a 2.0 mil permanent rubber adhesive on a .5 mil PET carrier, designed for general purpose bonding applications. The tape has a coat weight of 2.0 mils on both sides and is equipped with an 80# white SCK liner, which allows for easy release, making it suitable for delicate parts and matrix removal. It is available in widths of 54" or 60" and comes in master rolls of 750 feet. This product is particularly effective for bonding non-plasticized foams, gasketing materials, and other common substrates, providing high tack and peel strength.

Suppliers

Company
Product
Description
Supplier Links
MacBond Double Coated Tape 2.0 mil Permanent Rubber 80# White SCK - IB1175XT - Mactac
Stow, OH, United States
MacBond Double Coated Tape 2.0 mil Permanent Rubber 80# White SCK
IB1175XT
MacBond Double Coated Tape 2.0 mil Permanent Rubber 80# White SCK IB1175XT
Double coated film designed for general purpose bonding to non-plasticized foams, gasketing materials, and other common substrates. Provides high tack & peel with easy release for delicate parts and matrix removal.

Double coated film designed for general purpose bonding to non-plasticized foams, gasketing materials, and other common substrates. Provides high tack & peel with easy release for delicate parts and matrix removal.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Industrial Tapes
Product Number IB1175XT
Product Name MacBond Double Coated Tape 2.0 mil Permanent Rubber 80# White SCK
Width 54 inches (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Foam Tapes - 1612929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.2362 inches (6 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details