Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN0402E2000BST1

Description
200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PTN0402E2000BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0402E2000BST1TR-ND
Chip Resistor - Surface Mount 764-PTN0402E2000BST1TR-ND
200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0402E2000BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0402E2000BST1CT-ND
Chip Resistor - Surface Mount 764-PTN0402E2000BST1CT-ND
200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PTN0402E2000BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PTN0402E2000BST1DKR-ND
Chip Resistor - Surface Mount 764-PTN0402E2000BST1DKR-ND
200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Resistor-Misc - PTN0402E2000BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0402E2000BST1
Resistor-Misc PTN0402E2000BST1
Resistor-Misc

Resistor-Misc

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-PTN0402E2000BST1TR-ND PTN0402E2000BST1
Product Name Chip Resistor - Surface Mount Resistor-Misc
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details