ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1100
1110
1120
1130
1140
1150
1160
1161
1162
1163
1164
1165
1166
1167
1168
1169
1170
1171
1172
1180
1190
1200
1210
1220
1230
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 6.57K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.57K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.57K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.73K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.73K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.73K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.9K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.9K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 65.7 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 65.7 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 65.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 65.7K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 65.7K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 657 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 657 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 657 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 657K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 657K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 67.3 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 67.3 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 67.3K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 67.3K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 673 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 673K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 690 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 690K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 690K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 690K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.06K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.06K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.06K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.15K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.15K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.15K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.15K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.15K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.15K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.23K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.23K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.41K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.41K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 7.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 70.6 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 70.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 70.6K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 706 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 706 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 706K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 706K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 72.3 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 72.3 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 72.3K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 72.3K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 72.3K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 723 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 723 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 723K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 732K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 74.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 74.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 74.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 74.1K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 74.1K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 741 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 741K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 741K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |