Ironwood's SOIC prototyping adapters may be used with almost all of our supported panel types. Our PA-SOxx-S-V-nn series (pictured) of prototyping adapters allow the SOIC package to be mounted vertically, saving space on your prototyping panel. These adapters are also power and ground pin configurable with decoupling lands.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | PA-SO28-S-V-02W |
| Product Name | SOIC Prototyping Adaptor |
| Product Type | Prototyping Adapters |
| RoHS Compliant | RoHS Compliant (optional feature) |
| Socket Type | SOIC; Prototyping Adaptor |
| Mounting | SMT |