Omron Electronic Components – Americas Datasheets for Wire to Board Connectors

Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires.
Wire to Board Connectors: Learn more

Page: 1 2 3
Product Name Notes
Allows High-density Mounting for Electronic Devices. A Half-Pitch Connector with a 1.27-mm Pitch for Compactness. A pitch of 1.27 mm for high-density mounting of double-row arrangements. A quadruple-row staggered arrangement...
An Integrated Male/ Female Half-pitch Stacking Connector with Board Space Adjustable from 5 to 11 mm. Board space can be adjusted from 5 to 11 mm in 1-mm increments. (Surface-mounted...
Crimped Sockets for Discrete Wires Join the MIL Connector Series XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock. Save up to 24% of the space...
Original Plug that can be used in a wide range of applications. Can use as a Plug for different Sockets. [Applicable Sockets] XG4M Flat Cable Connector XG5 Discrete-wire IDC Connector...
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm...
SMT Connectors with 1.27-mm Pitch These SMT connectors allows other components to be mounted on the back of surfaces of circuit boards. Circuit board positioning bosses provide accurate mounting on...
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for...
Trouble-free discrete-wire termination with IDC Sockets that accommodate MIL Plugs. Two-slot, IDC construction and insulation barrel offer high reliability and large-current (3A) discrete wiring capability. Adaptable to a variety of...

<< Prev Next >>