Aratas America LLC XG4 Flat Cable Connectors XG4E-1072

Description
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).
Request a Quote Datasheet
Description
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG4 Flat Cable Connectors - XG4E-1072 - Aratas America LLC
Hoffman Estates, IL, United States
XG4 Flat Cable Connectors
XG4E-1072
XG4 Flat Cable Connectors XG4E-1072
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for relaying. An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs. The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers. Conform to MIL standards (MIL-C-83503).

The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.

  • Our new production system improves reliability.
  • Space-saving Box-type Plugs (XG4C) available.
  • IDC Plugs (XG4E) can be used for relaying.
  • An endless number of combinations can be made using the XG-5 IDC Connectors for discrete wires, XG8 Original Plugs, and the XG2 IDC Connectors for PCBs.
  • The Original Plugs (XG8) and the Box-type Plugs (XG4C) can be locked using Lock Levers.
  • Conform to MIL standards (MIL-C-83503).
Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
316-XG4E-1072
Electronic Connector 316-XG4E-1072
CONN PLUG 10POS IDC GOLD Product overview: XG4E-1072 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG4E-1072 can be used for catalog matching and distributor lookup.

CONN PLUG 10POS IDC GOLD Product overview: XG4E-1072 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG4E-1072 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1000799-XG4E-1072 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1000799-XG4E-1072
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1000799-XG4E-1072
Win Source Part Number: 1000799-XG4E-1072 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: XG4 Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Black Features: Feed Through Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock/Eject Hooks, Short Contact Finish: Gold Contact Finish Thickness: 5.90µin (0.150µm) Package: Bulk Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 90 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Mfr: Omron Electronics Inc-EMC Div Other Names: XG4E1072 Base Product Number: XG4E

Win Source Part Number: 1000799-XG4E-1072
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: XG4
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: Black
Features: Feed Through
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Finish: Gold
Contact Finish Thickness: 5.90µin (0.150µm)
Package: Bulk
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 90
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: Omron Electronics Inc-EMC Div
Other Names: XG4E1072
Base Product Number: XG4E

Buy Now Datasheet
Free Hanging, Panel Mount - XG4E-1072-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
XG4E-1072-ND
Free Hanging, Panel Mount XG4E-1072-ND
10 Position Rectangular Plug Connector IDC Gold

10 Position Rectangular Plug Connector IDC Gold

Buy Now Datasheet
Flat Cable Connector Omron Electronic Components - 88M4995 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Connector Omron Electronic Components
88M4995
Flat Cable Connector Omron Electronic Components 88M4995
Flat Cable Connector

Flat Cable Connector

Supplier's Site

Technical Specifications

  Aratas America LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XG4E-1072 316-XG4E-1072 1000799-XG4E-1072 XG4E-1072-ND 88M4995
Product Name XG4 Flat Cable Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount Flat Cable Connector Omron Electronic Components
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products