LORD MicroStrain Sensing Systems Wireless Analog Output Base Station WSDA® -Base-101 -LXRS™

Description
Wireless Analog Output Base Station Overview LORD MicroStrain®’s Analog Output Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. An analog out panel supports analog data acquisition equipment (DAQs). Up to 8 sensor channels from one or multiple wireless nodes can be fed into a DAQ with simultaneous digital feed to PC, or a DAQ with PC removed (stand-alone configuration). WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Features and Benefits Wireless Simplicity, Hardwired Reliability Dependable data with 100% throughput under most operating conditions Scalable, extended range wireless sensor communication Collects high-speed, synchronized data Ease of Use Supports 8 channel connection with analog DAQ’s Stand alone operation using front panel buttons Rapidly deployable with all LORD MicroStrain® LXRS™ and legacy sensor nodes Cost Effective Manage thousands of wireless sensors on each gateway System solutions support rapid time to market Aggressive volume discount schedule
Datasheet
Description
Wireless Analog Output Base Station Overview LORD MicroStrain®’s Analog Output Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. An analog out panel supports analog data acquisition equipment (DAQs). Up to 8 sensor channels from one or multiple wireless nodes can be fed into a DAQ with simultaneous digital feed to PC, or a DAQ with PC removed (stand-alone configuration). WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Features and Benefits Wireless Simplicity, Hardwired Reliability Dependable data with 100% throughput under most operating conditions Scalable, extended range wireless sensor communication Collects high-speed, synchronized data Ease of Use Supports 8 channel connection with analog DAQ’s Stand alone operation using front panel buttons Rapidly deployable with all LORD MicroStrain® LXRS™ and legacy sensor nodes Cost Effective Manage thousands of wireless sensors on each gateway System solutions support rapid time to market Aggressive volume discount schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Analog Output Base Station - WSDA® -Base-101 -LXRS™ - LORD MicroStrain Sensing Systems
Williston, VT, USA
Wireless Analog Output Base Station
WSDA® -Base-101 -LXRS™
Wireless Analog Output Base Station WSDA® -Base-101 -LXRS™
Wireless Analog Output Base Station Overview LORD MicroStrain®’s Analog Output Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. An analog out panel supports analog data acquisition equipment (DAQs). Up to 8 sensor channels from one or multiple wireless nodes can be fed into a DAQ with simultaneous digital feed to PC, or a DAQ with PC removed (stand-alone configuration). WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Features and Benefits Wireless Simplicity, Hardwired Reliability Dependable data with 100% throughput under most operating conditions Scalable, extended range wireless sensor communication Collects high-speed, synchronized data Ease of Use Supports 8 channel connection with analog DAQ’s Stand alone operation using front panel buttons Rapidly deployable with all LORD MicroStrain® LXRS™ and legacy sensor nodes Cost Effective Manage thousands of wireless sensors on each gateway System solutions support rapid time to market Aggressive volume discount schedule

Wireless Analog Output Base Station

Overview

LORD MicroStrain®’s Analog Output Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. An analog out panel supports analog data acquisition equipment (DAQs). Up to 8 sensor channels from one or multiple wireless nodes can be fed into a DAQ with simultaneous digital feed to PC, or a DAQ with PC removed (stand-alone configuration).

WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput.

Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate.

Features and Benefits

Wireless Simplicity, Hardwired Reliability

  • Dependable data with 100% throughput under most operating conditions
  • Scalable, extended range wireless sensor communication
  • Collects high-speed, synchronized data

Ease of Use

  • Supports 8 channel connection with analog DAQ’s
  • Stand alone operation using front panel buttons
  • Rapidly deployable with all LORD MicroStrain® LXRS™ and legacy sensor nodes

Cost Effective

  • Manage thousands of wireless sensors on each gateway
  • System solutions support rapid time to market
  • Aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Network Equipment
Product Number WSDA® -Base-101 -LXRS™
Product Name Wireless Analog Output Base Station
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway (AT&T) - FS-IoT-BAC2A - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details