Extreme Engineering Solutions, Inc. (X-ES) 3U VPX 40 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing XChange3030

Description
The XChange3030 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3030 provides six backplane 40GBASE-KR4 Ethernet ports, six backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and one front panel optical Ethernet port. The XChange3030 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It also supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. As a fully managed Layer 2 switch, the XChange3030 supports features such as VLANs (IEEE 802.1Q), LACP, STP, RSTP, PVRST, MSTP, SNMP, flow control, port mirroring, port authentication (IEEE 802.1x), Quality of Service (QoS), ACL, IGMP, and LLDP. The XChange3030 can also optionally host an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. The XChange3030 is SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C- (E8/E7)-(6E7-E3) -N-N>, although limitations apply. Contact factory for details and other supported AMPS profiles. Features Non-blocking, full wire-speed Ethernet switch Layer 2 switching with extensive IEEE protocol and IETF RFC support Layer 3 routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Six 40GBASE-KR4 Gigabit Ethernet ports Six 10GBASE-KR Gigabit Ethernet ports Two 10GBASE-T Gigabit Ethernet ports One front panel optical Ethernet port Ruggedized Enhanced Design Implementation (REDI) per VITA 48 Conduction cooling IPv4 and IPv6 support Support for jumbo frames up to 10 kB IEEE 1588v2 transparent clocking support SSH and SNMP server support XMC site (optional) VITA 46.11 Tier 1 and Tier 2 IPMI Controller (IPMC) SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C- (E8/E7)-(6E7-E3) -N-N> (I/O limitations apply, contact factory for details and other supported AMPS profiles) Technical Specs Ethernet Six 40GBASE-KR4 Ethernet ports (can be configured as 24 10GBASE-KR) Six 10GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 transparent clocking support Ethernet Management Features Layer 2 switching (including VLANs) Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XMC (Optional) One XMC site (available on configurations with integrated mezzanine card) One RS-232 serial port from J16 to P1 One 2500BASE-X Ethernet port, and two 1000BASE-X Ethernet ports from J16 connect to XChange3030 when paired with XChange6300 Embedded Services Router Additional Features VITA 46.11 Tier 1 and Tier 2 IPMI Controller (IPMC) Physical Characteristics 3U VPX form factor SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C- (E8/E7)-(6E7-E3) -N-N> (I/O limitations apply, contact factory for details and other supported AMPS profiles) Dimensions: 100 mm x 160 mm 0.8 in. or 1.0 in. pitch Compliant to the VITA 48.2 Type 1, Two-Level Maintenance (2LM) standard (optional, contact X-ES for details) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XChange3030 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3030 provides six backplane 40GBASE-KR4 Ethernet ports, six backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and one front panel optical Ethernet port. The XChange3030 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It also supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. As a fully managed Layer 2 switch, the XChange3030 supports features such as VLANs (IEEE 802.1Q), LACP, STP, RSTP, PVRST, MSTP, SNMP, flow control, port mirroring, port authentication (IEEE 802.1x), Quality of Service (QoS), ACL, IGMP, and LLDP. The XChange3030 can also optionally host an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. The XChange3030 is SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C- (E8/E7)-(6E7-E3) -N-N>, although limitations apply. Contact factory for details and other supported AMPS profiles. Features Non-blocking, full wire-speed Ethernet switch Layer 2 switching with extensive IEEE protocol and IETF RFC support Layer 3 routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Six 40GBASE-KR4 Gigabit Ethernet ports Six 10GBASE-KR Gigabit Ethernet ports Two 10GBASE-T Gigabit Ethernet ports One front panel optical Ethernet port Ruggedized Enhanced Design Implementation (REDI) per VITA 48 Conduction cooling IPv4 and IPv6 support Support for jumbo frames up to 10 kB IEEE 1588v2 transparent clocking support SSH and SNMP server support XMC site (optional) VITA 46.11 Tier 1 and Tier 2 IPMI Controller (IPMC) SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C- (E8/E7)-(6E7-E3) -N-N> (I/O limitations apply, contact factory for details and other supported AMPS profiles) Technical Specs Ethernet Six 40GBASE-KR4 Ethernet ports (can be configured as 24 10GBASE-KR) Six 10GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 transparent clocking support Ethernet Management Features Layer 2 switching (including VLANs) Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XMC (Optional) One XMC site (available on configurations with integrated mezzanine card) One RS-232 serial port from J16 to P1 One 2500BASE-X Ethernet port, and two 1000BASE-X Ethernet ports from J16 connect to XChange3030 when paired with XChange6300 Embedded Services Router Additional Features VITA 46.11 Tier 1 and Tier 2 IPMI Controller (IPMC) Physical Characteristics 3U VPX form factor SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C- (E8/E7)-(6E7-E3) -N-N> (I/O limitations apply, contact factory for details and other supported AMPS profiles) Dimensions: 100 mm x 160 mm 0.8 in. or 1.0 in. pitch Compliant to the VITA 48.2 Type 1, Two-Level Maintenance (2LM) standard (optional, contact X-ES for details) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX 40 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing - XChange3030 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX 40 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing
XChange3030
3U VPX 40 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing XChange3030
The XChange3030 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3030 provides six backplane 40GBASE-KR4 Ethernet ports, six backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and one front panel optical Ethernet port. The XChange3030 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It also supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. As a fully managed Layer 2 switch, the XChange3030 supports features such as VLANs (IEEE 802.1Q), LACP, STP, RSTP, PVRST, MSTP, SNMP, flow control, port mirroring, port authentication (IEEE 802.1x), Quality of Service (QoS), ACL, IGMP, and LLDP. The XChange3030 can also optionally host an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. The XChange3030 is SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C- (E8/E7)-(6E7-E3) -N-N>, although limitations apply. Contact factory for details and other supported AMPS profiles. Features Non-blocking, full wire-speed Ethernet switch Layer 2 switching with extensive IEEE protocol and IETF RFC support Layer 3 routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Six 40GBASE-KR4 Gigabit Ethernet ports Six 10GBASE-KR Gigabit Ethernet ports Two 10GBASE-T Gigabit Ethernet ports One front panel optical Ethernet port Ruggedized Enhanced Design Implementation (REDI) per VITA 48 Conduction cooling IPv4 and IPv6 support Support for jumbo frames up to 10 kB IEEE 1588v2 transparent clocking support SSH and SNMP server support XMC site (optional) VITA 46.11 Tier 1 and Tier 2 IPMI Controller (IPMC) SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C- (E8/E7)-(6E7-E3) -N-N> (I/O limitations apply, contact factory for details and other supported AMPS profiles) Technical Specs Ethernet Six 40GBASE-KR4 Ethernet ports (can be configured as 24 10GBASE-KR) Six 10GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 transparent clocking support Ethernet Management Features Layer 2 switching (including VLANs) Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XMC (Optional) One XMC site (available on configurations with integrated mezzanine card) One RS-232 serial port from J16 to P1 One 2500BASE-X Ethernet port, and two 1000BASE-X Ethernet ports from J16 connect to XChange3030 when paired with XChange6300 Embedded Services Router Additional Features VITA 46.11 Tier 1 and Tier 2 IPMI Controller (IPMC) Physical Characteristics 3U VPX form factor SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C- (E8/E7)-(6E7-E3) -N-N> (I/O limitations apply, contact factory for details and other supported AMPS profiles) Dimensions: 100 mm x 160 mm 0.8 in. or 1.0 in. pitch Compliant to the VITA 48.2 Type 1, Two-Level Maintenance (2LM) standard (optional, contact X-ES for details) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XChange3030 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3030 provides six backplane 40GBASE-KR4 Ethernet ports, six backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and one front panel optical Ethernet port.

The XChange3030 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It also supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols.

As a fully managed Layer 2 switch, the XChange3030 supports features such as VLANs (IEEE 802.1Q), LACP, STP, RSTP, PVRST, MSTP, SNMP, flow control, port mirroring, port authentication (IEEE 802.1x), Quality of Service (QoS), ACL, IGMP, and LLDP.

The XChange3030 can also optionally host an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. The XChange3030 is SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C-(E8/E7)-(6E7-E3)<N-N-N-N>, although limitations apply. Contact factory for details and other supported AMPS profiles.


Features

  • Non-blocking, full wire-speed Ethernet switch
  • Layer 2 switching with extensive IEEE protocol and IETF RFC support
  • Layer 3 routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional)
  • Six 40GBASE-KR4 Gigabit Ethernet ports
  • Six 10GBASE-KR Gigabit Ethernet ports
  • Two 10GBASE-T Gigabit Ethernet ports
  • One front panel optical Ethernet port
  • Ruggedized Enhanced Design Implementation (REDI) per VITA 48
  • Conduction cooling
  • IPv4 and IPv6 support
  • Support for jumbo frames up to 10 kB
  • IEEE 1588v2 transparent clocking support
  • SSH and SNMP server support
  • XMC site (optional)
  • VITA 46.11 Tier 1 and Tier 2 IPMI Controller (IPMC)
  • SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C-(E8/E7)-(6E7-E3)<N-N-N-N> (I/O limitations apply, contact factory for details and other supported AMPS profiles)

Technical Specs

Ethernet

  • Six 40GBASE-KR4 Ethernet ports (can be configured as 24 10GBASE-KR)
  • Six 10GBASE-KR Ethernet ports
  • Two 10GBASE-T Ethernet ports
  • One front panel optical Ethernet port
  • IPv4 and IPv6 support
  • Support for jumbo frames up to 10 kB
  • Non-blocking, full wire-speed
  • IEEE 1588v2 transparent clocking support

Ethernet Management Features

  • Layer 2 switching (including VLANs)
  • Extensive IEEE protocol and IETF RFC support
  • Configuration through CLI or SNMP
  • 4 MB packet buffer

XMC (Optional)

  • One XMC site (available on configurations with integrated mezzanine card)
  • One RS-232 serial port from J16 to P1
  • One 2500BASE-X Ethernet port, and two 1000BASE-X Ethernet ports from J16 connect to XChange3030 when paired with XChange6300 Embedded Services Router

Additional Features

  • VITA 46.11 Tier 1 and Tier 2 IPMI Controller (IPMC)

Physical Characteristics

  • 3U VPX form factor
  • SOSA-aligned to AMPS profile MODA3-16.4.16-1-F2C-(E8/E7)-(6E7-E3)<N-N-N-N> (I/O limitations apply, contact factory for details and other supported AMPS profiles)
  • Dimensions: 100 mm x 160 mm
  • 0.8 in. or 1.0 in. pitch
  • Compliant to the VITA 48.2 Type 1, Two-Level Maintenance (2LM) standard (optional, contact X-ES for details)

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
  • Conformal coating available as an ordering option

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Network Equipment
Product Number XChange3030
Product Name 3U VPX 40 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-CPI-EPL-EU - Festo Corporation
Specs
Network Equipment Gateway
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
FieldServer BACnet IIoT Gateway - FS-IoT-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details