Extreme Engineering Solutions, Inc. (X-ES) 3U VPX 100 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing XChange3050

Description
The XChange3050 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3050 provides six backplane 100GBASE-KR4 Ethernet ports, six backplane 25GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and an optional front panel optical Ethernet port. The XChange3050 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It also supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. As a fully managed Layer 2 switch, the XChange3050 supports features such as VLANs (IEEE 802.1Q), LACP, STP, RSTP, PVRST, MSTP, SNMP, flow control, port mirroring, port authentication (IEEE 802.1x), Quality of Service (QoS), ACL, IGMP, and LLDP. The XChange3050 can also optionally host an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. The XChange3050 is SOSA-aligned to AMPS profiles MODA3-16.4.16-1-F2C- (6E18/24E15)-(5E15,1 E6-E6) > and MODA3-16.4.16-1-F2C- (6E18/24E15)-(6E15,1 E6-E6) . Contact factory for details and other supported AMPS profiles. Features Non-blocking, full wire-speed Ethernet switch Layer 2 switching with extensive IEEE protocol and IETF RFC support Layer 3 routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Six 100GBASE-KR4 Ethernet ports Six 25GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port (optional) Ruggedized Enhanced Design Implementation (REDI) per VITA 48 Conduction cooling IPv4 and IPv6 support Support for jumbo frames up to 10 kB IEEE 1588v2 transparent clocking support SSH and SNMP server support XMC site (optional) VITA 46.11 Tier 1, Tier 2, and Tier 3 IPMI Controller (IPMC) SOSA-aligned to AMPS profiles MODA3-16.4.16-1-F2C- (6E18/24E15)-(5E15,1 E6-E6) and MODA3-16.4.16-1-F2C- (6E18/24E15)-(6E15,1 E6-E6) (contact factory for details and other supported AMPS profiles) Technical Specs Ethernet Six 100GBASE-KR4 Ethernet ports (can be configured as 24 25GBASE-KR) Six 25GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port (optional) IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 transparent clocking support Temperature-compensa ted crystal oscillator (TCXO) for precise timing as an IEEE 1588v2 grandmaster Pulse per second (PPS) input for optional IEEE 1588v2 synchronization to an external reference Ethernet Management Features Layer 2 switching (including VLANs) Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XMC (Optional) One XMC site (available on configurations with integrated mezzanine card) One RS-232 serial port from J16 to P1 One 2500BASE-X Ethernet port from XChange6300 to XChange3050 and two 1000BASE-T Ethernet ports from J16 to P2 when paired with XChange6300 Cisco IOS-XE® Embedded Services Router Additional Features VITA 46.11 Tier 1, Tier 2, and Tier 3 IPMI Controller (IPMC) Power Requirements Power will vary based on configuration and usage. Please consult factory. Physical Characteristics 3U VPX form factor SOSA-aligned to AMPS profiles MODA3-16.4.16-1- F2C-(6E18/24E15)-(5E 15,1E6-E6) -N-N> and MODA3-16.4.16-1-F2C- (6E18/24E15)- (6E15,1E6-E6) N> (contact factory for details and other supported AMPS profiles) Dimensions: 100 mm x 160 mm 1.0 in. pitch Compliant to the VITA 48.2 Type 1, Two-Level Maintenance (2LM) standard (optional, contact X-ES for details) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option
Datasheet
Description
The XChange3050 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3050 provides six backplane 100GBASE-KR4 Ethernet ports, six backplane 25GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and an optional front panel optical Ethernet port. The XChange3050 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It also supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. As a fully managed Layer 2 switch, the XChange3050 supports features such as VLANs (IEEE 802.1Q), LACP, STP, RSTP, PVRST, MSTP, SNMP, flow control, port mirroring, port authentication (IEEE 802.1x), Quality of Service (QoS), ACL, IGMP, and LLDP. The XChange3050 can also optionally host an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. The XChange3050 is SOSA-aligned to AMPS profiles MODA3-16.4.16-1-F2C- (6E18/24E15)-(5E15,1 E6-E6) > and MODA3-16.4.16-1-F2C- (6E18/24E15)-(6E15,1 E6-E6) . Contact factory for details and other supported AMPS profiles. Features Non-blocking, full wire-speed Ethernet switch Layer 2 switching with extensive IEEE protocol and IETF RFC support Layer 3 routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Six 100GBASE-KR4 Ethernet ports Six 25GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port (optional) Ruggedized Enhanced Design Implementation (REDI) per VITA 48 Conduction cooling IPv4 and IPv6 support Support for jumbo frames up to 10 kB IEEE 1588v2 transparent clocking support SSH and SNMP server support XMC site (optional) VITA 46.11 Tier 1, Tier 2, and Tier 3 IPMI Controller (IPMC) SOSA-aligned to AMPS profiles MODA3-16.4.16-1-F2C- (6E18/24E15)-(5E15,1 E6-E6) and MODA3-16.4.16-1-F2C- (6E18/24E15)-(6E15,1 E6-E6) (contact factory for details and other supported AMPS profiles) Technical Specs Ethernet Six 100GBASE-KR4 Ethernet ports (can be configured as 24 25GBASE-KR) Six 25GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port (optional) IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 transparent clocking support Temperature-compensa ted crystal oscillator (TCXO) for precise timing as an IEEE 1588v2 grandmaster Pulse per second (PPS) input for optional IEEE 1588v2 synchronization to an external reference Ethernet Management Features Layer 2 switching (including VLANs) Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XMC (Optional) One XMC site (available on configurations with integrated mezzanine card) One RS-232 serial port from J16 to P1 One 2500BASE-X Ethernet port from XChange6300 to XChange3050 and two 1000BASE-T Ethernet ports from J16 to P2 when paired with XChange6300 Cisco IOS-XE® Embedded Services Router Additional Features VITA 46.11 Tier 1, Tier 2, and Tier 3 IPMI Controller (IPMC) Power Requirements Power will vary based on configuration and usage. Please consult factory. Physical Characteristics 3U VPX form factor SOSA-aligned to AMPS profiles MODA3-16.4.16-1- F2C-(6E18/24E15)-(5E 15,1E6-E6) -N-N> and MODA3-16.4.16-1-F2C- (6E18/24E15)- (6E15,1E6-E6) N> (contact factory for details and other supported AMPS profiles) Dimensions: 100 mm x 160 mm 1.0 in. pitch Compliant to the VITA 48.2 Type 1, Two-Level Maintenance (2LM) standard (optional, contact X-ES for details) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX 100 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing - XChange3050 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX 100 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing
XChange3050
3U VPX 100 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing XChange3050
The XChange3050 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3050 provides six backplane 100GBASE-KR4 Ethernet ports, six backplane 25GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and an optional front panel optical Ethernet port. The XChange3050 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It also supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. As a fully managed Layer 2 switch, the XChange3050 supports features such as VLANs (IEEE 802.1Q), LACP, STP, RSTP, PVRST, MSTP, SNMP, flow control, port mirroring, port authentication (IEEE 802.1x), Quality of Service (QoS), ACL, IGMP, and LLDP. The XChange3050 can also optionally host an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. The XChange3050 is SOSA-aligned to AMPS profiles MODA3-16.4.16-1-F2C- (6E18/24E15)-(5E15,1 E6-E6) > and MODA3-16.4.16-1-F2C- (6E18/24E15)-(6E15,1 E6-E6) . Contact factory for details and other supported AMPS profiles. Features Non-blocking, full wire-speed Ethernet switch Layer 2 switching with extensive IEEE protocol and IETF RFC support Layer 3 routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Six 100GBASE-KR4 Ethernet ports Six 25GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port (optional) Ruggedized Enhanced Design Implementation (REDI) per VITA 48 Conduction cooling IPv4 and IPv6 support Support for jumbo frames up to 10 kB IEEE 1588v2 transparent clocking support SSH and SNMP server support XMC site (optional) VITA 46.11 Tier 1, Tier 2, and Tier 3 IPMI Controller (IPMC) SOSA-aligned to AMPS profiles MODA3-16.4.16-1-F2C- (6E18/24E15)-(5E15,1 E6-E6) and MODA3-16.4.16-1-F2C- (6E18/24E15)-(6E15,1 E6-E6) (contact factory for details and other supported AMPS profiles) Technical Specs Ethernet Six 100GBASE-KR4 Ethernet ports (can be configured as 24 25GBASE-KR) Six 25GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port (optional) IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 transparent clocking support Temperature-compensa ted crystal oscillator (TCXO) for precise timing as an IEEE 1588v2 grandmaster Pulse per second (PPS) input for optional IEEE 1588v2 synchronization to an external reference Ethernet Management Features Layer 2 switching (including VLANs) Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XMC (Optional) One XMC site (available on configurations with integrated mezzanine card) One RS-232 serial port from J16 to P1 One 2500BASE-X Ethernet port from XChange6300 to XChange3050 and two 1000BASE-T Ethernet ports from J16 to P2 when paired with XChange6300 Cisco IOS-XE® Embedded Services Router Additional Features VITA 46.11 Tier 1, Tier 2, and Tier 3 IPMI Controller (IPMC) Power Requirements Power will vary based on configuration and usage. Please consult factory. Physical Characteristics 3U VPX form factor SOSA-aligned to AMPS profiles MODA3-16.4.16-1- F2C-(6E18/24E15)-(5E 15,1E6-E6) -N-N> and MODA3-16.4.16-1-F2C- (6E18/24E15)- (6E15,1E6-E6) N> (contact factory for details and other supported AMPS profiles) Dimensions: 100 mm x 160 mm 1.0 in. pitch Compliant to the VITA 48.2 Type 1, Two-Level Maintenance (2LM) standard (optional, contact X-ES for details) Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option

The XChange3050 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3050 provides six backplane 100GBASE-KR4 Ethernet ports, six backplane 25GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and an optional front panel optical Ethernet port.

The XChange3050 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It also supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols.

As a fully managed Layer 2 switch, the XChange3050 supports features such as VLANs (IEEE 802.1Q), LACP, STP, RSTP, PVRST, MSTP, SNMP, flow control, port mirroring, port authentication (IEEE 802.1x), Quality of Service (QoS), ACL, IGMP, and LLDP.

The XChange3050 can also optionally host an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. The XChange3050 is SOSA-aligned to AMPS profiles MODA3-16.4.16-1-F2C-(6E18/24E15)-(5E15,1E6-E6)<N-E17/E11-N-N> and MODA3-16.4.16-1-F2C-(6E18/24E15)-(6E15,1E6-E6)<N-N-N-N>. Contact factory for details and other supported AMPS profiles.


Features

  • Non-blocking, full wire-speed Ethernet switch
  • Layer 2 switching with extensive IEEE protocol and IETF RFC support
  • Layer 3 routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional)
  • Six 100GBASE-KR4 Ethernet ports
  • Six 25GBASE-KR Ethernet ports
  • Two 10GBASE-T Ethernet ports
  • One front panel optical Ethernet port (optional)
  • Ruggedized Enhanced Design Implementation (REDI) per VITA 48
  • Conduction cooling
  • IPv4 and IPv6 support
  • Support for jumbo frames up to 10 kB
  • IEEE 1588v2 transparent clocking support
  • SSH and SNMP server support
  • XMC site (optional)
  • VITA 46.11 Tier 1, Tier 2, and Tier 3 IPMI Controller (IPMC)
  • SOSA-aligned to AMPS profiles MODA3-16.4.16-1-F2C- (6E18/24E15)-(5E15,1E6-E6) <N-E17/E11-N-N> and MODA3-16.4.16-1-F2C- (6E18/24E15)-(6E15,1E6-E6) <N-N-N-N> (contact factory for details and other supported AMPS profiles)

Technical Specs

Ethernet

  • Six 100GBASE-KR4 Ethernet ports (can be configured as 24 25GBASE-KR)
  • Six 25GBASE-KR Ethernet ports
  • Two 10GBASE-T Ethernet ports
  • One front panel optical Ethernet port (optional)
  • IPv4 and IPv6 support
  • Support for jumbo frames up to 10 kB
  • Non-blocking, full wire-speed
  • IEEE 1588v2 transparent clocking support
  • Temperature-compensated crystal oscillator (TCXO) for precise timing as an IEEE 1588v2 grandmaster
  • Pulse per second (PPS) input for optional IEEE 1588v2 synchronization to an external reference

Ethernet Management Features

  • Layer 2 switching (including VLANs)
  • Extensive IEEE protocol and IETF RFC support
  • Configuration through CLI or SNMP
  • 4 MB packet buffer

XMC (Optional)

  • One XMC site (available on configurations with integrated mezzanine card)
  • One RS-232 serial port from J16 to P1
  • One 2500BASE-X Ethernet port from XChange6300 to XChange3050 and two 1000BASE-T Ethernet ports from J16 to P2 when paired with XChange6300 Cisco IOS-XE® Embedded Services Router

Additional Features

  • VITA 46.11 Tier 1, Tier 2, and Tier 3 IPMI Controller (IPMC)

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.

Physical Characteristics

  • 3U VPX form factor
  • SOSA-aligned to AMPS profiles MODA3-16.4.16-1- F2C-(6E18/24E15)-(5E15,1E6-E6)<N-E17/E11-N-N> and MODA3-16.4.16-1-F2C-(6E18/24E15)- (6E15,1E6-E6)<N-N-N-N> (contact factory for details and other supported AMPS profiles)
  • Dimensions: 100 mm x 160 mm
  • 1.0 in. pitch
  • Compliant to the VITA 48.2 Type 1, Two-Level Maintenance (2LM) standard (optional, contact X-ES for details)

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Network Equipment
Product Number XChange3050
Product Name 3U VPX 100 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Rack Mount Managed Industrial PoE+ Switches - 9005-16GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Accessories SD interface - Gateway - SD-I-U-CCL - 101209435 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network CC-Link
View Details